EN
  • EN
  • DE

RTD1185DD-GR

Part No RTD1185DD-GR
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1119+
Reference case BGA
Manufacturer Realtek
Win Source Part Number 716026-RTD1185DD-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTD1185DD-GR CAD Model

Description

The RTD1185DD-GR is a System-on-Chip (SoC) media processor from Realtek, designed primarily for multimedia playback and network streaming applications. It provides hardware acceleration for various audio and video codecs, enabling smooth playback of high-definition content.

Applications:

  • Network Media Players: Core component in devices that stream media content from local networks or the internet.
  • Set-Top Boxes (STBs): Used in STBs to decode and display video content from broadcast signals or internet sources.
  • Digital Signage: Powers digital signage displays to show multimedia content in retail and public spaces.
  • Home Theater Systems: Integrated into home theater systems for playing back audio and video files from various sources.
  • Portable Media Players: Suitable for portable media players needing high-definition video playback capabilities.

Features:

  • High-Definition Video Decoding: Supports decoding of popular video codecs such as H.264, MPEG2, and VC-1.
  • Advanced Audio Processing: Offers audio decoding and processing capabilities for formats like Dolby Digital and DTS.
  • Network Connectivity: Integrated Ethernet MAC for network connectivity and media streaming.
  • HDMI Output: Provides HDMI output for connecting to high-definition displays.
  • USB Host Interface: Includes USB host interface for connecting external storage devices.
  • On-Screen Display (OSD) Engine: Integrated OSD engine for displaying menus and information on the screen.

Benefits:

  • Smooth Playback: Hardware acceleration ensures smooth playback of high-definition video content.
  • Versatile Connectivity: Multiple interfaces allow for connection to various devices and networks.
  • Enhanced Audio Quality: Delivers high-quality audio output for an immersive viewing experience.
  • Reduced Power Consumption: Optimised for low power consumption, suitable for energy-efficient devices.
  • Cost-Effective Solution: Provides a cost-effective solution for multimedia playback and streaming applications.

Additional Details:

The RTD1185DD-GR features a MIPS processor core and integrates various peripherals, including Ethernet, USB, and HDMI interfaces. It supports a wide range of video resolutions, up to 1080p, and offers advanced video processing capabilities, such as de-interlacing and scaling. The chip's architecture is designed for efficient processing of multimedia content, reducing the load on the CPU and enabling smooth playback. It also supports various subtitle formats and audio codecs, making it a versatile solution for media playback devices. The device also includes security features for content protection, such as DRM support.

You May Also Be Interested in

Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Genesys
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess