EN
  • EN
  • DE

ALC5672M-CGT

Part No ALC5672M-CGT
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 713491-ALC5672M-CGT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALC5672M-CGT CAD Model

Description

The ALC5672M-CGT is a low power, high-performance audio codec from Realtek Semiconductor Corp. It is designed primarily for portable devices, such as smartphones, tablets, and notebooks, providing high-fidelity audio playback and recording capabilities. This codec integrates a stereo audio DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter) with advanced features to enhance audio quality and minimize power consumption.

Applications:

  • Smartphones: Enhances audio playback and recording quality for calls, music, and video playback.
  • Tablets: Provides immersive audio experience for multimedia consumption and gaming.
  • Notebooks and Laptops: Improves audio performance for conferencing, multimedia creation, and entertainment.
  • Portable Media Players: Delivers high-fidelity audio playback for music and video enthusiasts.
  • Gaming Consoles: Enhances audio immersion for gaming experiences.

Features:

  • Integrated Stereo DAC and ADC: Provides high-quality audio conversion for playback and recording.
  • Low Power Consumption: Optimizes power efficiency for extended battery life in portable devices.
  • Advanced Audio Processing: Incorporates features such as noise reduction, echo cancellation, and dynamic range control.
  • Multiple Audio Interfaces: Supports various audio input and output interfaces for versatile connectivity.
  • Compact Package: Designed for space-constrained applications in portable devices.

Benefits:

  • Superior Audio Quality: Delivers clear and immersive audio playback and recording.
  • Extended Battery Life: Minimizes power consumption for prolonged usage.
  • Enhanced User Experience: Improves audio clarity and reduces noise for better communication and entertainment.
  • Versatile Connectivity: Supports various audio input and output options for flexible integration.
  • Compact Design: Enables integration into small form-factor devices.

Additional Details:

The Realtek ALC5672M-CGT audio codec is a highly integrated solution designed to meet the demanding audio requirements of modern portable devices. Its low power consumption, high-fidelity audio conversion, and advanced audio processing capabilities make it an ideal choice for smartphones, tablets, notebooks, and other portable media players. The codec's integrated stereo DAC and ADC provide high-quality audio playback and recording, while its advanced audio processing features enhance audio clarity and reduce noise. Its compact package and versatile connectivity options make it easy to integrate into a wide range of devices. The ALC5672M-CGT ensures a superior audio experience for users, enhancing communication, entertainment, and multimedia creation. Realtek continues to innovate in the audio codec space, and the ALC5672M-CGT is a prime example of their commitment to quality and performance.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess