EN
  • EN
  • DE

ALC5631Q-VE-GRT

Part No ALC5631Q-VE-GRT
Manufacturer Realtek
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN-48
Manufacturer Realtek
Win Source Part Number 751818-ALC5631Q-VE-GRT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALC5631Q-VE-GRT CAD Model

Description

The ALC5631Q-VE-GRT is a high-performance, low-power audio codec from Realtek, designed for a wide range of portable and embedded applications. It integrates multiple audio functions into a single chip, minimizing board space and reducing system cost. This codec is known for its excellent audio quality, efficient power management, and versatile feature set.

Applications

  • Smartphones: Used for audio playback and recording in mobile devices.
  • Tablets: Provides audio processing for multimedia applications.
  • Portable Media Players: Enables high-quality audio output in portable devices.
  • Notebook PCs: Integrated into laptops for audio input and output.
  • Embedded Systems: Suitable for various embedded audio applications.

Features

  • High-Performance Audio: Supports high sampling rates and bit depths for superior audio quality.
  • Low Power Consumption: Optimized for power efficiency, extending battery life in portable devices.
  • Integrated Headphone Amplifier: Includes a built-in headphone amplifier for direct connection to headphones.
  • Microphone Input: Features a microphone input for recording audio.
  • I2S/PCM Interface: Supports standard digital audio interfaces for easy integration with other components.
  • Advanced Power Management: Incorporates various power-saving modes to minimize power consumption.
  • QFN Package: Compact QFN package for space-saving design.

Benefits

  • Superior Audio Quality: Delivers clear and crisp audio for an enhanced user experience.
  • Extended Battery Life: Low power consumption helps to extend the battery life of portable devices.
  • Simplified System Design: Integration of multiple audio functions reduces the number of external components required.
  • Cost-Effective Solution: Provides a high level of performance at a competitive price.
  • Versatile Applications: Suitable for a wide range of audio applications.

Additional Details

The ALC5631Q-VE-GRT supports stereo audio output and input, with sampling rates up to 192kHz. It features a built-in headphone amplifier that can drive a variety of headphone impedances. The codec also includes advanced power management features, such as automatic power-down and clock gating, to minimize power consumption when idle. The I2S/PCM interface allows for seamless integration with digital audio processors and other audio components. The QFN package ensures a compact footprint, making it ideal for space-constrained applications.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,551 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess