EN
  • EN
  • DE

ALC3232-GRT

Part No ALC3232-GRT
Manufacturer Realtek
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816972-ALC3232-GRT
Ultra Librarian 3D Model Ultra Librarian ALC3232-GRT CAD Model

Description

The Realtek ALC3232-GRT is a high-performance, low-power audio codec designed for a variety of applications, primarily in portable computers and other audio-intensive devices. It offers a comprehensive suite of audio processing capabilities, ensuring clear and immersive sound experiences. This codec integrates multiple audio streams and provides advanced features such as noise reduction and echo cancellation.

Applications

  • Notebook PCs: Integrated audio solution for laptops, providing high-fidelity audio output and input.
  • Tablets: Audio processing for tablets, enhancing multimedia experiences.
  • Docking Stations: Audio output and input for docking stations connected to computers.
  • Portable Audio Devices: Used in portable media players and recorders.
  • Embedded Systems: Integrated into embedded systems requiring audio processing capabilities.

Features

  • High-Definition Audio (HDA) Interface: Compliant with the Intel High Definition Audio specification.
  • Multiple Audio Streams: Supports simultaneous playback and recording of multiple audio streams.
  • Integrated Headphone Amplifier: Provides a dedicated amplifier for headphones, ensuring high-quality audio output.
  • Microphone Array Support: Designed to support microphone arrays for improved voice capture and noise reduction.
  • Advanced Noise Reduction and Echo Cancellation: Implements advanced algorithms for noise reduction and echo cancellation, enhancing voice communication clarity.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for portable devices.
  • Stereo Class-D Amplifier: integrated stereo class-D amplifier driving internal speakers for enhanced audio performance.

Benefits

  • Enhanced Audio Quality: Delivers high-fidelity audio output for an immersive listening experience.
  • Improved Voice Communication: Reduces noise and echo for clear voice communication.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Versatile Audio Processing: Supports multiple audio streams and advanced audio processing features.
  • Simplified System Design: Integrated features simplify system design and reduce BOM (Bill of Materials) cost.

Additional Details

The ALC3232-GRT operates with a wide range of sampling rates and bit depths, providing flexibility in audio processing. It supports various audio formats and codecs, ensuring compatibility with different audio sources and applications. The device is typically packaged in a small form factor, making it suitable for integration into compact devices. It requires appropriate drivers and software to function correctly within the host system. The ALC3232-GRT's HDA interface allows seamless communication with the host processor, facilitating efficient audio data transfer and control.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,734 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess