EN
  • EN
  • DE

MPXM2202GST1

Part No MPXM2202GST1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENS PRESSURE 29 PSI MAX MPAK / Pressure Sensor 29.01PSI (200kPa) Vented Gauge Male - 0.12" (2.97mm) Tube 0 mV ~ 40 mV (10V) 5-SMD Module, Top Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPX2202
Package Tape & Reel
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 29.01PSI (200kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Voltage - Supply 10V ~ 16V
Port Size Male - 0.12" (2.97mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 5-SMD Module, Top Port
Supplier Device Package 5-MPAK
Base Product Number MPXM2202
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935313752128,MPXM2202GST1DKR,MPXM2202GST1TR,MPXM2202GST1-ND,MPXM2202GST1CT
Standard Package 400
Win Source Part Number 995768-MPXM2202GST1
Ultra Librarian 3D Model Ultra Librarian MPXM2202GST1 CAD Model

Description

The NXP MPXM2202GST1 is a state-of-the-art pressure sensor that offers highly accurate and reliable performance for a wide range of applications. This integrated silicon pressure sensor is designed for a host of applications, especially those requiring a micro-sized package or a high level of integration. The MPXM2202GST1 sensor is based on NXP's advanced piezoresistive transducer technology, which ensures exceptional quality and performance.

With its small form factor, the MPXM2202GST1 is perfect for space-constrained applications. It comes in a compact 4x4 mm 8-pin surface mount package, which makes it easy to integrate into various electronic systems. The sensor is specifically tailored to measure pressures ranging from 0 to 200 kPa (kilopascal), providing a maximum error of ±0.2% FSS (Full Scale Span) over the temperature range of 0°C to 85°C.

The MPXM2202GST1 operates on a supply voltage of 10 VDC and provides a ratiometric output, which varies with the applied pressure. This output is directly proportional to the pressure applied on the silicon piezoresistive sensing element, which is at the heart of the sensor. The sensor's transfer function is linear, with a typical sensitivity of 40 mV/kPa.

The robust design of the MPXM2202GST1 ensures that it delivers consistent performance even in harsh environments. It is designed to withstand exposure to a variety of media, including dry air, wet air, and various other gases. This versatility makes it an ideal choice for applications such as medical devices, pneumatic controls, HVAC systems, and industrial pressure monitoring.

The MPXM2202GST1 is part of NXP's MPX pressure sensor series, which is renowned for its high quality and reliability. NXP's commitment to excellence means that this sensor is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and consumer applications alike.

In summary, the NXP MPXM2202GST1 is a high-precision, robust, and versatile pressure sensor that offers a compact solution for a variety of pressure sensing needs. Its ease of integration, coupled with its high performance, makes it a top choice for engineers and designers looking to add reliable pressure sensing capabilities to their projects.

You May Also Be Interested in

NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us
Honeywell
SENSOR 150PSID .2585V 4SIP / Pressure Sensor ±150PSI (±1034.21kPa) Differential 0 mV ~ 258.5 mV (5V) 4-SIP Module
Lowest to $66.7900
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Sensirion AG
SENSOR PRESSURE DIFF / Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2" (5.2mm) Tube, Dual 16 b Module
Lowest to $20.3732
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us
Honeywell
SENSOR PRESS DIFF 10" H2O 4SIP / Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
Lowest to $39.1695
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0607 $63.1821
6+ $17.2806 $103.6836
9+ $16.7406 $150.6654
13+ $16.2006 $210.6078
16+ $15.6606 $250.5696
22+ $14.0405 $308.8910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess