EN
  • EN
  • DE

ALC3220-CGT

Part No ALC3220-CGT
Manufacturer Realtek
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961568-ALC3220-CGT
Categories OEM Parts(A-B)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALC3220-CGT CAD Model

Description

The Realtek ALC3220-CGT is a high-performance, low-power audio codec designed for a wide range of applications. It is a popular choice for integrated audio solutions in laptops, desktop computers, and other consumer electronics devices. This codec delivers high-fidelity audio, enhancing the user experience with clear and immersive sound.

Applications

  • Laptops: Integrated audio solution providing high-quality sound for multimedia and communication applications.
  • Desktop Computers: Onboard audio codec for mainstream and high-end desktop motherboards.
  • Tablets: Audio processing for portable multimedia devices.
  • All-in-One PCs: Provides enhanced audio quality in integrated computer systems.
  • Docking Stations: Enabling enhanced audio output and input capabilities for docking solutions.

Features

  • High-Definition Audio: Supports high-resolution audio formats for superior sound quality.
  • Integrated Headphone Amplifier: Drives headphones directly, eliminating the need for external amplifiers.
  • Multiple Audio Inputs/Outputs: Supports microphone inputs, line inputs, and multiple speaker outputs.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable devices.
  • Noise Reduction and Echo Cancellation: Improves audio clarity in communication applications.

Benefits

  • Enhanced Audio Quality: Delivers high-fidelity audio for a more immersive listening experience.
  • Improved Communication: Noise reduction and echo cancellation enhance audio clarity in voice and video calls.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system design.
  • Versatile Connectivity: Multiple audio inputs and outputs provide flexible connectivity options.

The ALC3220-CGT typically supports sampling rates up to 192kHz/24-bit, ensuring high-resolution audio playback and recording. It incorporates advanced digital signal processing (DSP) algorithms to enhance audio performance, including dynamic range compression, equalization, and spatial audio effects. Furthermore, it is compliant with industry standards such as Intel High Definition Audio (HDA), ensuring compatibility with a wide range of operating systems and audio applications. This codec also features built-in protection mechanisms to prevent damage from electrostatic discharge (ESD) and overvoltage, ensuring reliable operation in various environments.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess