EN
  • EN
  • DE

ALC275

Part No ALC275
Manufacturer Realtek
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192269-ALC275
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALC275 CAD Model

Description

The Realtek ALC275 is a high-fidelity audio codec designed for a variety of audio applications. As a part of Realtek's extensive audio codec family, the ALC275 offers advanced features that enhance audio performance in various electronic devices. It provides excellent audio quality and versatile connectivity options in a compact package.

Applications:

  • Laptops and Notebooks: Integrated into laptops and notebooks to deliver high-quality audio output.
  • Desktop Computers: Used in desktop computers and motherboards to provide enhanced audio capabilities.
  • Multimedia Devices: Incorporated into multimedia devices such as portable audio players and recorders.
  • Docking Stations: Used in docking stations to enhance audio connectivity and performance.

Features:

  • High-Definition Audio: Supports high-definition audio playback and recording for crisp and clear sound.
  • Multiple Audio Channels: Offers support for multiple audio channels, enabling surround sound configurations.
  • Integrated Amplifiers: Includes built-in amplifiers for driving headphones and speakers directly.
  • Advanced Power Management: Features power-saving modes to minimize energy consumption and extend battery life in portable devices.
  • Flexible Input/Output: Provides a variety of input and output options, including microphone inputs, line inputs, and headphone outputs.
  • Digital Audio Interface: Incorporates a digital audio interface for seamless integration with other digital audio components.

Benefits:

  • Enhanced Audio Quality: Delivers superior audio performance, improving the listening experience for music, movies, and games.
  • Reduced System Cost: Integrates multiple components into a single chip, reducing the overall cost and complexity of audio system design.
  • Improved Power Efficiency: Power management features help to minimize energy consumption, making it suitable for battery-powered devices.
  • Simplified System Design: The integrated design simplifies the development process, allowing for faster time-to-market.
  • Versatile Applications: Suitable for a wide range of audio applications, from consumer electronics to professional audio equipment.

Additional Details:

The ALC275 supports various audio formats and codecs, ensuring compatibility with a wide range of audio content. It incorporates advanced noise reduction and echo cancellation technologies to improve audio clarity in noisy environments. The codec is typically controlled through software drivers and configuration tools, allowing for customization and optimization of audio settings. The Realtek ALC275 provides high-quality audio performance for a wide range of applications, making it a reliable and efficient audio codec.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess