EN
  • EN
  • DE

RDA5876M

Part No RDA5876M
Manufacturer RDA
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147802-RDA5876M
Categories Custom Parts
Manufacturer RDA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RDA5876M CAD Model

Description

The RDA5876M is a highly integrated single-chip FM radio transceiver from RDA Microelectronics. This chip is designed for low-power, high-performance portable FM radio applications. It integrates all necessary functions, including FM receiver, transmitter, and audio processing, making it ideal for mobile phones, MP3 players, and other portable devices. The RDA5876M supports worldwide FM band reception and transmission, offering flexibility for different regions.

Applications

  • Mobile Phones: Integrated FM radio receiver/transmitter in mobile phones.
  • MP3 Players: FM radio functionality in portable MP3 players.
  • Portable Radios: Standalone FM radio devices.
  • Wireless Speakers: FM radio functionality in wireless speakers.
  • Automotive Entertainment: Integrated FM radio in car audio systems.

Features

  • Integrated FM Transceiver: Combines FM receiver and transmitter functionalities.
  • Low Power Consumption: Designed for battery-powered portable devices.
  • Worldwide FM Band Support: Supports FM bands from 76 MHz to 108 MHz.
  • Digital Audio Processing: Integrated audio processing for enhanced sound quality.
  • Small Package Size: Compact design for integration into small portable devices.

Benefits

  • Cost-Effective Solution: Provides a complete FM radio solution in a single chip.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Improved Audio Quality: Digital audio processing enhances sound clarity and reduces noise.
  • Simplified Design: Reduces the number of external components required.
  • Global Compatibility: Supports FM bands worldwide, ensuring compatibility in different regions.

The RDA5876M features a highly sensitive FM receiver that can capture weak signals with excellent signal-to-noise ratio. The integrated transmitter allows for FM broadcasting, enabling users to share audio content with nearby devices. The chip incorporates advanced digital audio processing algorithms to improve audio quality and reduce noise. It also supports various audio interfaces, including I2S and analog audio outputs. The RDA5876M is designed to operate from a single 2.7V to 3.6V power supply and is available in a compact QFN package. Its small size and low power consumption make it an ideal choice for portable FM radio applications.

You May Also Be Interested in

NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Qorvo US Inc.
Lowest to $1.3063
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
PLX
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,391 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess