EN
  • EN
  • DE

RDA5802E

Part No RDA5802E
Manufacturer RDA
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RDA
Win Source Part Number 292483-RDA5802E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RDA5802E CAD Model

Description

The RDA5802E is a single-chip broadcast FM stereo tuner with fully integrated synthesizer, IF selectivity, MPX stereo decoder and RDS/RBDS functionality. This chip is designed for low-power applications and requires minimal external components, making it an ideal solution for portable devices.

Applications:

  • Mobile Phones
  • Portable Media Players (MP3, MP4)
  • Clock Radios
  • Low-Cost FM Radio Receivers

Features:

  • Worldwide FM band support (76-108MHz)
  • Digital Low-IF architecture
  • FM receiver with fully integrated synthesizer
  • RDS/RBDS decoder support
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Integrated LDO regulator
  • I2C control interface
  • Low power consumption

Benefits:

  • Reduced Component Count: The high integration level minimizes the need for external components, resulting in a smaller and more cost-effective solution.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered devices, increasing usage time.
  • High Reception Quality: The digital low-IF architecture ensures good sensitivity and selectivity for optimal FM radio reception.
  • RDS/RBDS Functionality: Enables display of radio station name, program information, and other data.
  • Easy Control: The I2C interface simplifies integration with microcontrollers for tuning and controlling the radio.

The RDA5802E utilizes a digital low-IF architecture, which provides excellent performance in terms of sensitivity, selectivity and audio quality. The integration of the frequency synthesizer eliminates the need for external tuning components, and the RDS/RBDS decoder allows for the display of station identification and program information. The AFC and AGC features ensure stable reception even in weak signal conditions or noisy environments. The integrated LDO regulator provides a stable power supply, further reducing the number of external components required. Control of the RDA5802E is accomplished via the I2C interface, enabling easy integration with a microcontroller. The RDA5802E is a comprehensive and cost-effective solution for FM radio applications, offering high performance and low power consumption in a small package.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess