The RDA5800C is a single-chip broadcast FM stereo radio receiver from RDA Microelectronics. It is designed as a low-power and low-noise FM receiver solution. Integrating the complete FM receiver function, the RDA5800C minimizes external component count and board area.
Applications:
- Mobile phones
- MP3, MP4 Players
- Portable Radios
- Personal Digital Assistants (PDAs)
Features:
- CMOS single-chip fully-integrated FM receiver
- Low power consumption
- Worldwide FM band support (76-108MHz)
- Digital low-IF architecture
- Frequency synthesizer with integrated loop filter
- Automatic Frequency Control (AFC)
- Automatic Gain Control (AGC)
- Digital stereo decoder
- RDS/RBDS decoder
- Integrated LDO regulator
- I2C two-wire control interface
Benefits:
- Miniature size and low cost: The high level of integration minimizes external components, reducing PCB area and overall system costs.
- Low power consumption: Optimizes power efficiency for portable applications, extending battery life.
- High performance: Provides excellent sensitivity, selectivity, and audio quality, ensuring optimal FM radio reception.
- Ease of Integration: The I2C interface simplifies control via a microcontroller, enabling straightforward adjustments of parameters such as frequency and volume.
- RDS/RBDS Support: Enables display of station name and other broadcast data.
The RDA5800C employs a digital low-IF architecture to deliver high-performance FM reception. Its integrated frequency synthesizer facilitates precise tuning to the desired FM frequency. The Automatic Frequency Control (AFC) ensures stable reception by compensating for frequency drift. The Automatic Gain Control (AGC) maintains a consistent audio output level, adapting to varying signal strengths. The built-in digital stereo decoder produces high-fidelity stereo audio. The inclusion of an RDS/RBDS decoder allows for the display of station identification and other data transmitted via FM radio broadcasts. This device also features an integrated LDO regulator to provide a stable supply for the internal circuits, and it communicates via an I2C two-wire interface, making it readily controllable by microcontrollers or other digital logic. The minimal number of external components needed makes the RDA5800C an ideal solution for compact and cost-sensitive applications.