EN
  • EN
  • DE

RM4136D

Part No RM4136D
Manufacturer Raytheon Company
Catalog Custom Parts (N - R)
Description Quad General-purpose Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221435-RM4136D
Categories Custom Parts
Manufacturer Raytheon Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM4136D CAD Model

Description

The RM4136D is a quad operational amplifier (op-amp) manufactured by Raytheon Company. It is designed for a wide range of analog signal processing applications, providing four independent op-amps in a single package. This integrated design reduces component count and simplifies circuit layouts. The RM4136D is characterized by its high gain, low noise, and stable performance, making it suitable for audio amplification, filtering, instrumentation, and control systems.

Applications:

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and audio mixers.
  • Active Filters: Implemented in low-pass, high-pass, and band-pass filter circuits.
  • Instrumentation Amplifiers: Used for amplifying small signals in measurement and control systems.
  • Voltage Comparators: Employed in circuits that compare two voltage levels.
  • Signal Conditioning: Conditions analog signals for further processing.

Features:

  • Quad Op-Amp: Contains four independent operational amplifiers in one package.
  • High Gain: Offers high open-loop gain for signal amplification.
  • Low Noise: Minimizes unwanted noise in signal processing.
  • Wide Input Voltage Range: Operates over a broad input voltage range.
  • Short-Circuit Protection: Provides protection against short circuits.
  • Standard DIP Package: Available in a standard DIP (Dual In-line Package) for easy integration.

Benefits:

  • Space Efficiency: Reduces component count and simplifies circuit design.
  • Versatile Application: Suitable for a wide range of analog signal processing tasks.
  • High Performance: Delivers high gain and low noise for accurate signal amplification.
  • Ease of Use: Standard DIP package simplifies the design and manufacturing process.
  • Cost-Effective Solution: Provides a cost-efficient solution for multiple op-amp applications.

Additional Details:

The RM4136D requires both a positive and negative supply voltage for proper operation. Each of the four op-amps can be configured independently to perform different functions within the circuit. The device is designed to operate in a wide temperature range, making it suitable for various industrial and commercial applications. Raytheon's op-amps are known for their reliability and stable performance. The specifications to consider include the open-loop gain, input bias current, input offset voltage, slew rate, and supply voltage range.

You May Also Be Interested in

Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
RF Micro Devices
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess