EN
  • EN
  • DE

RF4563-000

Part No RF4563-000
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description Ptc Reset Fuse 60V 100MA 1206
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964627-RF4563-000
Categories PTC Resettable Fuses
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF4563-000 CAD Model

Description

The RF4563-000 is a resettable fuse, also known as a Polymer Positive Temperature Coefficient (PPTC) device, manufactured by Littelfuse. It's designed to protect electronic circuits from overcurrent conditions. When an overcurrent occurs, the device heats up and its resistance increases dramatically, limiting the current flow and protecting the circuit. Once the fault is removed and the device cools down, it returns to its low-resistance state, allowing normal operation to resume.

Applications:

  • USB ports
  • Computer peripherals
  • Mobile phones
  • Game consoles
  • Power supplies
  • Automotive electronics

Features:

  • Resettable overcurrent protection
  • Solid-state construction
  • Fast trip time
  • Low resistance
  • Compact size
  • RoHS compliant

Benefits:

  • Provides reliable overcurrent protection without the need for replacement.
  • Offers a maintenance-free solution compared to traditional fuses.
  • Responds quickly to overcurrent events, minimizing damage to sensitive components.
  • Minimizes voltage drop during normal operation due to its low resistance.
  • Saves space on printed circuit boards with its compact design.

Additional Details:

The RF4563-000 typically has a hold current and trip current specified in its datasheet. The hold current is the maximum current the device can carry continuously without tripping, while the trip current is the current at which the device will activate and limit the current flow. The operating voltage is also specified. The device is surface mountable and designed for automated assembly. Littelfuse provides comprehensive documentation and technical support to assist designers in selecting and implementing the appropriate PPTC device for their application.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5911 $50.2435
210+ $0.4851 $101.8710
320+ $0.4699 $150.3680
440+ $0.4547 $200.0680
570+ $0.4396 $250.5720
765+ $0.3941 $301.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess