EN
  • EN
  • DE

FM24C16A-P

Part No FM24C16A-P
Manufacturer Ramtron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case DIP8
Manufacturer Ramtron
Manufacturer Homepage www.ramtron.com
Win Source Part Number 718383-FM24C16A-P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM24C16A-P CAD Model

Description

The FM24C16A is a 16-kilobit (2K x 8) serial Ferroelectric Random Access Memory (F-RAM) utilizing an advanced ferroelectric process. An F-RAM is a nonvolatile memory employing a ferroelectric material for data storage. In an F-RAM, a ferroelectric capacitor is used instead of a charge storage capacitor like those used in other memories such as DRAM or Flash. The FM24C16A offers reliable data retention for over 151 years while providing the low power and superior write performance inherent in ferroelectric technology. Unlike serial Flash and EEPROM, the FM24C16A performs write operations nearly as fast as read operations. The FM24C16A offers substantial benefits to users in terms of speed, endurance, and low power consumption.

Applications

  • Data Logging
  • Metering
  • Medical Devices
  • Wearable Electronics
  • Industrial Controls

Features

  • 16-kilobit Ferroelectric Random Access Memory (F-RAM)
  • Organized as 2K x 8
  • High-Endurance 100 Trillion (10^14) Read/Writes
  • Data Retention 151 Years (See Data Retention Graph)
  • NoDelay™ Writes
  • Advanced High-Reliability Ferroelectric Process
  • 2-Wire Serial Interface (I2C)
  • Up to 1 MHz Bus Frequency
  • Supports Standard, Fast, and High-Speed Modes
  • Low Power Operation
  • 5V Operation
  • Industry Standard Pinout
  • RoHS Compliant

Benefits

  • Virtually unlimited endurance eliminates the need for wear-leveling algorithms.
  • Fast write speeds increase overall system performance.
  • Low power consumption extends battery life in portable devices.
  • Non-volatile data storage ensures data retention even without power.
  • Simple I2C interface simplifies integration into existing systems.

Additional Details

The FM24C16A communicates via the I2C serial bus. Device operation is similar to standard EEPROM devices. The device is designed to operate from a supply voltage of 5V. The FM24C16A is available in a variety of packages, including PDIP and SOIC.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess