EN
  • EN
  • DE

RA8822P1N-T

Part No RA8822P1N-T
Manufacturer Raio
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Raio
Win Source Part Number 290163-RA8822P1N-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RA8822P1N-T CAD Model

Description

The RA8822P1N-T is a TFT LCD controller produced by Raio, designed to drive TFT LCD panels with integrated touch screen functionality. It supports a wide range of display resolutions and color depths, catering to diverse application needs. This controller simplifies the integration of LCD displays with touch input capabilities into embedded systems.

Applications

  • Handheld Devices: Ideal for PDAs, portable gaming devices, and industrial handhelds requiring touch input.
  • Embedded Systems: Used in control panels, instrumentation, and other embedded systems needing a graphical user interface with touch interaction.
  • Smart Appliances: Integrated into smart refrigerators, washing machines, and other appliances with display and touch features.
  • Medical Equipment: Utilized in patient monitoring systems, diagnostic devices, and other medical equipment with user interfaces.
  • Automotive Displays: Employed in car infotainment systems, navigation displays, and other automotive applications with touch screen capabilities.

Features

  • TFT LCD Controller: Manages the display of images and text on TFT LCD panels.
  • Integrated Touch Screen Controller: Includes a touch screen controller for handling touch input.
  • Multiple Interface Options: Supports parallel, serial (SPI), and I2C interfaces for flexible connectivity.
  • Built-in Memory: Features internal memory for frame buffering.
  • PWM Backlight Control: Allows adjusting the brightness of the LCD backlight.
  • Supports Multiple Resolutions: Compatible with a wide range of display resolutions.

Benefits

  • Simplified Touch Screen Integration: The integrated touch screen controller simplifies system design and reduces component count.
  • Flexible Connectivity: The multiple interface options enable easy integration with various microcontrollers and processors.
  • Reduced System Cost: The built-in memory reduces the need for external frame buffer memory.
  • Adjustable Display Brightness: The PWM backlight control allows for optimizing power consumption and display visibility.
  • Versatile Display Control: The TFT LCD controller provides comprehensive control over the display panel.

Additional Details

The RA8822P1N-T typically supports resolutions up to 800x480 pixels and color depths up to 24-bit RGB. It includes features like character generators, font support, and graphics acceleration. Its supply voltage commonly ranges from 2.5V to 3.6V. The operating temperature range typically lies between -20°C and +70°C. Please refer to the specific datasheet for detailed information about pinout, electrical characteristics, and application circuits for RA8822P1N-T.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8263 $62.6104
18+ $6.4218 $115.5924
28+ $6.2208 $174.1824
39+ $6.0199 $234.7761
50+ $5.8200 $291.0000
67+ $5.2171 $349.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess