EN
  • EN
  • DE

RA8803P1N-T

Part No RA8803P1N-T
Manufacturer Raio
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Raio
Win Source Part Number 290159-RA8803P1N-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RA8803P1N-T CAD Model

Description

The RA8803P1N-T is a TFT LCD controller manufactured by Raio. This controller is designed to interface with various TFT LCD panels, providing the necessary control signals and data processing for displaying images and text. It supports a wide range of resolutions and color depths, making it suitable for diverse display applications.

Applications

  • Industrial Control Panels: Used in HMIs (Human Machine Interfaces) and control panels for industrial equipment.
  • Automotive Displays: Found in car infotainment systems, instrument clusters, and navigation displays.
  • Medical Devices: Incorporated into medical imaging equipment and patient monitoring systems.
  • Consumer Electronics: Used in handheld devices, portable media players, and small screen TVs.
  • Point of Sale (POS) Systems: Provides display functionality for checkout terminals and self-service kiosks.

Features

  • TFT LCD Controller: Provides all necessary control signals for TFT LCD panels.
  • Supports Multiple Resolutions: Compatible with a wide range of display resolutions, offering flexibility in design.
  • Built-in SRAM: Includes internal SRAM for frame buffer storage, reducing the need for external memory.
  • Various Interface Options: Supports different interface options such as parallel, SPI, and I2C, enabling easy integration.
  • PWM Backlight Control: Offers PWM control for adjusting the LCD backlight brightness.
  • Graphics Acceleration: Includes features for graphics acceleration to improve display performance.

Benefits

  • Flexible Display Control: Provides complete control over TFT LCD panels, allowing for customized display solutions.
  • Simplified System Design: The integrated SRAM reduces the need for external memory, simplifying the system design and reducing costs.
  • Easy Integration: The various interface options enable easy integration with different microcontrollers and processors.
  • Improved Display Performance: The graphics acceleration features enhance display performance, resulting in smoother animations and faster screen updates.
  • Adjustable Brightness: The PWM backlight control allows for adjusting the display brightness to suit different lighting conditions.

Additional Details

The RA8803P1N-T is typically supplied in a QFP or LQFP package. It supports various color depths, ranging from monochrome to 24-bit color. It often includes features like built-in character generators and touch screen controller interfaces. The operating voltage usually ranges from 3.0V to 3.6V. The specific operating temperature range can vary, but is commonly between -20°C and +70°C. It is important to consult the device datasheet for the exact specifications of RA8803P1N-T.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess