EN
  • EN
  • DE

8539-2520-SS

Part No 8539-2520-SS
Manufacturer RAF
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980723-8539-2520-SS
Categories OEM Parts(0-9)
Manufacturer RAF
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8539-2520-SS CAD Model

Description

The 8539-2520-SS is a standoff manufactured by RAF Electronic Hardware. It is designed to create space between two components or surfaces, typically in electronic assemblies. The "SS" likely indicates that the standoff is made of stainless steel.

Applications

  • PCB Mounting: Used to elevate printed circuit boards (PCBs) within an enclosure or chassis.
  • Panel Mounting: Creates space between a panel and the components mounted on it.
  • Component Spacing: Provides a defined distance between electronic components to prevent interference or overheating.
  • Stacking Assemblies: Used to stack multiple PCBs or other assemblies in a controlled manner.

Features

  • Stainless Steel Construction: Offers excellent corrosion resistance and durability.
  • Precise Dimensions: Ensures consistent spacing in assemblies.
  • Threaded Design: Allows for secure and easy attachment with screws or bolts.
  • Standard Size: Compatible with common mounting hardware.

Benefits

  • Corrosion Resistance: Stainless steel provides long-lasting protection against corrosion.
  • Reliable Spacing: Consistent dimensions ensure accurate spacing for components.
  • Easy Installation: Threaded design simplifies assembly and disassembly.
  • Durable Performance: Robust construction withstands mechanical stress and vibration.

Additional Details

Without specific dimensions, thread size and material grade it is hard to provide specific values.

Typical properties for Stainless Steel (likely 303 or 304 grade):

  • Tensile Strength: ~70,000 PSI
  • Yield Strength: ~25,000 PSI
  • Elongation: ~40%

Standoffs are passive components, so there are no electrical characteristics.

You May Also Be Interested in

Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Song Chuan Precision Company
Need more? Email Us
Intel
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess