EN
  • EN
  • DE

SMBJ33CAE3/TR13

Part No SMBJ33CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 36.7V
Voltage - Clamping (Max) @ Ipp 53.3V
Current - Peak Pulse (10/1000µs) 11.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ33
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299476-SMBJ33CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ33CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ33CAE3/TR13 Product Overview

The SMBJ33CAE3/TR13 is an advanced Transient Voltage Suppression (TVS) diode from Microchip Technology, a leader in semiconductor and microcontroller production. This robust TVS diode is specifically designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). It is a bidirectional device, which means it can clamp both positive and negative voltage transients to a safe level.

Key Features

  • Stand-Off Voltage: The SMBJ33CAE3/TR13 has a stand-off voltage of 33V, making it suitable for a wide range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600W for 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Low Leakage Current: The device is engineered to have a low leakage current, minimizing power loss when the device is in standby mode and enhancing the overall efficiency of the application it is protecting.
  • Fast Response Time: With a fast response time to transient events, the SMBJ33CAE3/TR13 can quickly clamp voltage spikes and prevent damage to sensitive components.
  • Operating Temperature Range: It operates effectively across a wide temperature range, from -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The SMBJ33CAE3/TR13 is ideal for protecting voltage-sensitive components that can be damaged by transient voltage events. It is commonly used in:

  • Consumer electronics
  • Industrial systems
  • Communication devices
  • Automotive applications
  • Power supply circuits

Product Packaging and Quality

The SMBJ33CAE3/TR13 comes in a DO-214AA package, also known as an SMB package, which is known for its compact size and reliability. The product is provided in tape and reel packaging, designated by the suffix '/TR13', which facilitates efficient and automated surface-mount assembly processes. Microchip Technology ensures that each device meets rigorous quality standards, providing reliable and consistent performance across the product batch.

With its combination of features and the reputation of Microchip Technology, the SMBJ33CAE3/TR13 is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess