EN
  • EN
  • DE

M0620-5-AL

Part No M0620-5-AL
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M5 Aluminum 0.594" (15.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size M5
Diameter - Inside 0.209" (5.30mm)
Diameter - Outside 0.315" (8.00mm)
Between Board Height 0.594" (15.08mm)
Length - Overall 1.220" (31.00mm)
Material Aluminum
MSL Level Not Applicable
ECCN EAR99
HTSUS 7616.99.5190
Other Names 1772-M0620-5-AL
Standard Package 1
Win Source Part Number 1225674-M0620-5-AL
Ultra Librarian 3D Model Ultra Librarian M0620-5-AL CAD Model

Description

The RAF Electronic Hardware is a hardware, fastener, and accessory used as a board spacer or standoff.

  • Type: Round Spacer
  • Gender: Female, Female
  • Material: Aluminum
  • Overall Length: 1.220" (31.00mm)
  • Design: Unthreaded
  • Screw Thread Size: M5
  • Manufacturer: RAF Electronic Hardware
  • Win Source Part Number: 1225674-M0620-5-AL

You May Also Be Interested in

Keystone Electronics
SMT SPACER ON TAPE AND REEL / Round Spacer Threaded Steel 0.063" (1.60mm)
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 4MM / Round Spacer Unthreaded Steel 0.157" (4.00mm)
Need more? Email Us
Keystone Electronics
Standoff, 1/4 Hex, M-F, Threaded 4-40, Length .500, Nylon 6/6
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 7/16 / Board Support Snap Lock / Resting Mount Nylon 0.438" (11.13mm) 7/16"
Need more? Email Us
Wurth Electronics Inc
RND STANDOFF M2X0.4 STEEL 3.5MM / Round Standoff Threaded M2x0.4 Steel 0.138" (3.50mm)
Lowest to $1.0187
RAF Electronic Hardware
HEX SWAGE STANDOFFPLAIN ALUMINUM / Hex Standoff Threaded #10-32 Aluminum 1.000" (25.40mm) 1"
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 11MM / Round Standoff Threaded M3x0.5 Steel 0.433" (11.00mm)
Lowest to $0.6255
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M5x0.8 Brass 0.594" (15.08mm)
Need more? Email Us
Davies Molding, LLC
STANDOFF FEMALE-MALE M3 / Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 1.378" (35.00mm) Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess