EN
  • EN
  • DE

M0413-3-B

Part No M0413-3-B
Manufacturer RAF Electronic Hardware
Catalog Hardware, Fasteners, Accessories - Accessories
Description METRIC PANEL SCREW RETAINERPLAIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Accessories
Mfr RAF Electronic Hardware
Package Bulk
Product Status Active
Hardware Type Retainer, Panel Screw
Specifications Brass, 5.3mm ID, M3.5x0.6 Thread
For Use With/Related Products Panels
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 962886-M0413-3-B
Ultra Librarian 3D Model Ultra Librarian M0413-3-B CAD Model

Description

The 962886-M0413-3-B is a brass panel screw retainer designed for use with panels. It falls under the Hardware, Fasteners, and Accessories category. The retainer has a 5.3mm inner diameter and an M3.5x0.6 thread. It comes in a bulk package and is made of high-quality brass material. The 962886-M0413-3-B is a reliable and durable hardware accessory that provides secure fastening for panels. With its easy installation and excellent performance, the 962886-M0413-3-B is a perfect choice for various panel applications.

You May Also Be Interested in

Bivar Inc.
INSUL CIRCULAR ELECT CAP 0.005\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.070\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-247 0.250\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.250\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.071\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.040\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.075\
Need more? Email Us
Bivar Inc.
MOUNT SQUARE TO5/TO18 0.130\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.080\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess