EN
  • EN
  • DE

R128595001

Part No R128595001
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description BMA / PRESS MOUNT PLUG RECEPTACL / BMA Connector Plug, Male Pin 50Ohm Panel Mount Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Radiall USA, Inc.
Package Bulk
Connector Style BMA
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Press-Fit
Impedance 50Ohm
Mounting Type Panel Mount
Fastening Type Snap-On
Frequency - Max 22 GHz
Number of Ports 1
Housing Color Silver
Ingress Protection IP54 - Dust Protected
Center Contact Material Brass
Body Material Stainless Steel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 125°C
Voltage Rating 500 V
Mating Cycles 1000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Other Names 2201-R128595001,R128.595.001
Standard Package 25
Win Source Part Number 1228519-R128595001
Ultra Librarian 3D Model Ultra Librarian R128595001 CAD Model

Description

The Radiall USA, Inc. 2201-R128595001 is a connector with a male pin plug.

  • Manufacturer: Radiall USA, Inc.
  • Connector Type: Coaxial (RF)
  • Connector Gender: Male
  • Frequency Range: Up to 22 GHz
  • Impedance: 50Ohm
  • Ingress Protection: IP54 - Dust Protected
  • Voltage Rating: 500 V
  • Mounting Type: Panel Mount
  • Fastening Type: Snap-On
  • Packaging: Bulk
  • Package Quantity: 25
  • ECCN: EAR99

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Murata Electronics North America
MWC
Need more? Email Us
Murata Electronics North America
SWH-2WAY
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess