EN
  • EN
  • DE

R125704000

Part No R125704000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description SMA MF STR  /  Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF) - Adapters
Mfr Radiall USA, Inc.
Package Bulk
Adapter Type Plug to Jack
Conversion Type Same Series
Adapter Series SMA to SMA
Center Gender Female to Male
Convert From (Adapter End) SMA Plug, Male Pin
Convert To (Adapter End) SMA Jack, Female Socket
Impedance 50Ohm
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded, Threaded
Frequency - Max 18 GHz
Center Contact Plating Gold
Body Material Stainless Steel
Body Finish Gold
Center Contact Material Beryllium Copper
Dielectric Material Polytetrafluoroethylene (PTFE)
Mating Cycles 500
Temperature Range - Operating -65°C ~ 165°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names R125.704.000,2201-R125704000
Standard Package 10
Win Source Part Number 1209996-R125704000
Ultra Librarian 3D Model Ultra Librarian R125704000 CAD Model

Description

The 1209996-R125704000 is a coaxial connector adapter designed for use in RF applications. The device is supplied by Radiall USA, Inc.

  • Frequency Range: Up to 18 GHz
  • Impedance: 50Ohm
  • Type: Plug to jack adapter
  • Style: Straight
  • Fastening Type: Threaded, Threaded
  • Package: Bulk
  • Mounting Type: Free hanging (in-line)
  • Package Type: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Supplier Device Package: TO-252AA
  • Maximum Gate Voltage: ±20V
  • Operating Temperature Range: -65°C to 165°C
  • ECCN: EAR99
  • HTSUS: 8536.69.4010

You May Also Be Interested in

Molex, LLC
73415-1001 Molex RF Connectors / Coaxial Connectors RIGHT ANGLE JACK PCB datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
73171-1900 Molex RF Connectors / Coaxial Connectors BNC JACK VERT PCB 75OHM datasheet, inventory, & pricing.
Lowest to $2.9105
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Molex, LLC
73391-0070 Molex RF Connectors / Coaxial Connectors VERT JACK PCB datasheet, inventory, & pricing.
Lowest to $4.5811
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Molex, LLC
73157-0001 Molex RF Connectors / Coaxial Connectors JACK RECEP 1.85MM PCB W/4.76MM SCREWS datasheet, inventory, & pricing.
Lowest to $74.0299
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess