EN
  • EN
  • DE

DE-C8-J9-F4-1R

Part No DE-C8-J9-F4-1R
Manufacturer JAE Electronics
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description DSUB JUNCTION SHELL / 9 Position Two Piece Backshell Connector Silver 180° Unshielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Mfr JAE Electronics
Series -
Package Bulk
Product Status Active
Accessory Type Two Piece Backshell
Number of Positions 9
Cable Type Round
Cable Exit 180°
Shielding Unshielded
Material Acrylonitrile Butadiene Styrene (ABS)
Plating Nickel
Hardware Assembly Hardware, Cable Clamp
Features Mating Screws M2.6
Color Silver
Base Product Number DE-C8-J9
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
California Prop 65 Warning Information
Win Source Part Number 1365188-DE-C8-J9-F4-1R
Ultra Librarian 3D Model Ultra Librarian DE-C8-J9-F4-1R CAD Model

Description

The JAE Electronics DE-C8-J9-F4-1R is a two-piece backshell designed for D-Sub connectors.

  • Material: Acrylonitrile Butadiene Styrene (ABS)
  • Color: Silver
  • Shielded: Unshielded
  • Positions: 9
  • Cable Type: Round
  • Cable Exit: 180-degree
  • Plating: Nickel
  • Features: Assembly Hardware, Cable Clamp
  • Product Status: Active
  • Manufacturer: JAE Electronics

You May Also Be Interested in

Amphenol CONEC
CONN BACKSHELL 25P 40/180DEG SHD
Need more? Email Us
TE Connectivity
CONN BACKSHELL 68POS 75DEG SHLD
Need more? Email Us
HARTING
D SUB IP67 15POLE BLACK PLASTIC
Need more? Email Us
Omron
CONN BACKSHELL 37POS 180DEG SHLD
Need more? Email Us
TE Connectivity
CONN BACKSHELL 50POS 180DEG SHLD
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 3POS 180DEG GRAY
Need more? Email Us
Hirose Electric Co Ltd
BACKSHELL 50POS
Need more? Email Us
HARTING
CONN BACKSHELL 9POS 45DEG GRAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 50POS 180DEG SHLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4305 $65.7220
8+ $13.4814 $107.8512
12+ $13.0601 $156.7212
16+ $12.6388 $202.2208
21+ $12.2175 $256.5675
28+ $10.9537 $306.7036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess