EN
  • EN
  • DE

QX7135E38

Part No QX7135E38
Manufacturer QX
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QX
Win Source Part Number 286696-QX7135E38
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QX7135E38 CAD Model

Description

The QX7135E38 is a constant current LED driver IC manufactured by QX. It is specifically designed for driving high-brightness LEDs in a variety of lighting applications. This driver ensures a stable and consistent current flow to the LEDs, which is crucial for maintaining optimal performance, extending lifespan, and ensuring uniform brightness. The IC is optimized for efficiency and includes several protective features to enhance reliability.

Applications:

  • High-Power LED Lighting
  • LED Stage Lighting
  • Industrial Lighting
  • Portable LED Devices
  • Solar-Powered LED Systems

Features:

  • Constant Current Output: Delivers a stable and consistent current to the LEDs, regardless of input voltage or LED forward voltage variations.
  • High Efficiency: Minimizes power loss, leading to reduced heat generation and improved energy efficiency.
  • Wide Input Voltage Range: Supports a wide range of input voltages, providing design flexibility and compatibility with various power sources.
  • Over-Temperature Protection (OTP): Reduces output current when the IC temperature exceeds a specified threshold, preventing damage.
  • Open-Circuit Protection (OCP): Protects the IC from damage in the event of an open circuit in the LED string.
  • Short-Circuit Protection (SCP): Safeguards the IC from damage caused by a short circuit in the LED string.
  • Adjustable Output Current: Allows for precise adjustment of the LED brightness by using an external resistor to set the output current.
  • PWM Dimming Control: Enables smooth and accurate dimming of the LEDs using Pulse Width Modulation (PWM) signals.

Benefits:

  • Stable LED Brightness: The constant current regulation ensures consistent and uniform light output from the LEDs, improving visual appeal and performance.
  • Extended LED Lifespan: By maintaining a stable current and preventing overcurrent conditions, the QX7135E38 helps extend the operational life of the LEDs.
  • Energy Efficiency: The high efficiency of the IC minimizes power consumption, resulting in reduced energy costs and environmental impact.
  • Reliable Operation: The integrated protection features enhance the reliability of the LED lighting system, preventing damage and ensuring long-term performance.
  • Design Flexibility: The adjustable output current and PWM dimming control provide designers with the flexibility to customize the lighting system to meet specific application requirements.

Additional Details:

The QX7135E38 typically requires a few external components for proper operation, including a current-setting resistor, an inductor, and capacitors for filtering and stability. The specific values of these components will depend on the application requirements and the characteristics of the LEDs being driven. The IC is generally available in a small surface-mount package, such as SOT-23 or similar, making it suitable for compact designs. Comprehensive datasheets and application notes are provided by QX, offering guidance on the correct usage of the QX7135E38 and its associated components.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0718 $50.2600
1,700+ $0.0589 $100.1300
2,630+ $0.0571 $150.1730
3,625+ $0.0552 $200.1000
4,685+ $0.0534 $250.1790
6,265+ $0.0479 $300.0935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess