EN
  • EN
  • DE

QX7135E18

Part No QX7135E18
Manufacturer QX
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QX
Win Source Part Number 286694-QX7135E18
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QX7135E18 CAD Model

Description

The QX7135E18 is a constant current LED driver IC manufactured by QX. It is designed for driving high-brightness LEDs with a constant current, ensuring consistent light output and extending the lifespan of the LEDs. This IC is particularly suitable for applications requiring efficient and reliable LED lighting solutions.

Applications:

  • LED Downlights
  • LED Bulbs
  • LED Street Lights
  • Architectural Lighting
  • Automotive Lighting (e.g., Daytime Running Lights)

Features:

  • Constant Current Output: Maintains a stable current flow to the LEDs, regardless of variations in input voltage or LED forward voltage.
  • High Efficiency: Minimizes power loss, contributing to energy savings and reduced heat generation.
  • Wide Input Voltage Range: Operates over a broad range of input voltages, providing flexibility in application design.
  • Over-Temperature Protection: Prevents damage to the IC and LEDs by reducing the output current when the temperature exceeds a predefined threshold.
  • Open-Circuit Protection: Protects the IC from damage in case of an open-circuit condition in the LED string.
  • Short-Circuit Protection: Protects the IC from damage in case of a short-circuit condition in the LED string.
  • Adjustable Output Current: The output current can be adjusted using an external resistor, allowing for customization of the LED brightness.
  • PWM Dimming Control: Enables precise control of LED brightness using Pulse Width Modulation (PWM) signals.

Benefits:

  • Consistent Light Output: The constant current drive ensures that the LEDs emit a consistent level of brightness over time, enhancing the visual experience.
  • Extended LED Lifespan: By providing a stable current, the QX7135E18 helps to prolong the operational life of the LEDs.
  • Energy Efficiency: The high efficiency of the IC reduces power consumption, resulting in lower energy bills.
  • Reliable Operation: The built-in protection features safeguard the IC and LEDs from potential damage, ensuring reliable performance.
  • Design Flexibility: The adjustable output current and PWM dimming control provide designers with the flexibility to tailor the lighting system to specific requirements.

Additional Details:

The QX7135E18 typically requires a few external components, such as a resistor for setting the output current, an inductor, and capacitors for filtering and stability. The specific values of these components will depend on the application requirements and the characteristics of the LEDs being driven. The IC is usually available in a small surface-mount package, such as SOT-23 or similar, making it suitable for compact designs. Detailed datasheets and application notes are available from QX, providing guidance on the proper use of the QX7135E18 and its associated components.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess