Product Description for GW3501AGB02R180 from Qwave
GW3501AGB02R180 is a 350 W DC-DC converter from Qwave with a 2.18 V output and a 80 A output current. It has a wide input voltage range of 18-75 V DC and a high efficiency of up to 96%. This converter is also fully regulated and isolated, making it a good choice for a variety of applications.
Features:
Wide input voltage range: 18-75 V DC
High output current: 80 A
High efficiency: up to 96%
Fully regulated and isolated
Compact size: 112 x 65 x 30 mm
Lightweight: 400 g
Applications:
Industrial automation
Robotics
Medical equipment
Telecommunications
Renewable energy
Transportation
Benefits:
High efficiency means less energy loss and lower operating costs.
Full regulation ensures that the output voltage remains stable even when the input voltage fluctuates.
Isolation protects the load from noise and spikes on the input side.
Compact size and lightweight design make it easy to mount in space-constrained applications.
Example Use Cases:
GW3501AGB02R180 can be used to power a variety of industrial equipment, such as motors, pumps, and fans.
It can also be used to power robots and other automated systems.
In medical equipment, GW3501AGB02R180 can be used to power motors, pumps, and other devices used in surgery and other procedures.
In telecommunications, GW3501AGB02R180 can be used to power base stations and other equipment.
In renewable energy, GW3501AGB02R180 can be used to power solar and wind energy systems.
In transportation, GW3501AGB02R180 can be used to power electric vehicles and other electric vehicles.
Conclusion:
GW3501AGB02R180 is a versatile and high-performance DC-DC converter that is suitable for a wide range of applications. It offers high efficiency, full regulation, isolation, and a compact size and lightweight design.