Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Active
Programmable Not Verified
RF Family/Standard Navigation
Protocol BeiDou, Galileo, GLONASS, GPS, GNSS
Frequency 1.561GHz, 1.575GHz, 1.602GHz
Data Rate 115.2kbps
Sensitivity -165dBm
Serial Interfaces I2C, UART
Antenna Type Integrated, Chip
Voltage - Supply 2.8V ~ 4.3V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 31-SMD Module
Base Product Number L96
Standard Package 500 pcs
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8517.62.0090
Win Source Part Number 846559-L96-M33
Ultra Librarian 3D Model Ultra Librarian L96-M33 CAD Model

Description

The L96-M33 is an RF transceiver module and modem designed for navigation applications, manufactured by Quectel.

  • Frequencies: 1.561GHz, 1.575GHz, 1.602GHz
  • Protocols: BeiDou, Galileo, GLONASS, GPS, GNSS
  • Data Rate: 115.2kbps
  • Antenna: Integrated Chip Antenna
  • Programmable: Programmable (not verified)
  • Voltage Supply: 2.8V to 4.3V
  • Mounting: Surface Mount
  • Package: 31-SMD Module
  • Operating Temperature: -40°C to 85°C
  • ECCN: 7A994
  • Counterfeit Risk: 66% Chance
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8517.62.0090

You May Also Be Interested in

Microchip Technology
RF TXRX MODULE 802.15.4 U.FL ANT
Lowest to $42.0724
ECAD model for ATZB-A24-UFLBR
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $14.7728
ECAD model for LC76GABMD
STMicroelectronics
LO POW WIFI 6 BLUETOOTH LE COMBO
Need more? Email Us
ECAD model for ST67W611M1A6UTR
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
ECAD model for EG25GGC-128-SGNS
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $33.7018
ECAD model for DA16200MOD-AAC4WA32
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $39.1164
ECAD model for LBEH5Z9UWC-494
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $20.3009
ECAD model for EG915ULAAB-N05-SNNSA
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
ECAD model for NEO-F10N-00B
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $10.7728
ECAD model for ZGM130S037HGN2R

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6908 $68.4540
10+ $11.2335 $112.3350
16+ $10.8825 $174.1200
22+ $10.5314 $231.6908
28+ $10.1804 $285.0512
37+ $9.1272 $337.7064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,347 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention