Products specifications Report Issue?

Win Source Part Number 1217805-EC20CA-256-STD
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC20CA-256-STD CAD Model

Description

The EC20CA-256-STD is a Quectel EC20 series module, designed for use in wireless communication applications. It's a cost-effective LTE Cat 4 module optimized for M2M and IoT applications. This module offers high-speed data connectivity and reliable performance in a compact form factor.

Applications

  • Industrial routers
  • Asset tracking systems
  • Smart metering solutions
  • Mobile broadband devices
  • Security and surveillance systems
  • Telematics applications
  • Remote monitoring solutions

Features

  • LTE Cat 4 Connectivity: Supports LTE Cat 4 with downlink speeds up to 150 Mbps and uplink speeds up to 50 Mbps.
  • Multi-band Support: Supports multiple LTE frequency bands for global deployment.
  • Compact Size: Small form factor for easy integration into various devices.
  • Low Power Consumption: Designed for low power consumption, extending battery life in mobile applications.
  • GNSS Support: Integrated GNSS receiver supports GPS, GLONASS, BeiDou, and Galileo for location tracking.
  • Voice over LTE (VoLTE): Supports VoLTE for high-quality voice calls over LTE networks.
  • Multiple Interfaces: Provides interfaces such as USB, UART, and PCM for flexible connectivity.
  • Firmware Update over-the-Air (FOTA): Supports FOTA for remote firmware updates.

Benefits

  • High-Speed Data: Provides fast data speeds for applications requiring high bandwidth.
  • Global Coverage: Multi-band support ensures connectivity in various regions.
  • Easy Integration: Compact size and multiple interfaces simplify integration into existing systems.
  • Low Power Consumption: Extends battery life for mobile and IoT devices.
  • Accurate Location Tracking: Integrated GNSS receiver provides accurate positioning information.
  • Reliable Communication: Ensures stable and reliable communication in various environments.
  • Remote Management: FOTA allows for remote firmware updates, simplifying maintenance.

Additional Details

The EC20CA-256-STD module is designed to meet the requirements of various IoT and M2M applications. Its robust design ensures reliable performance in demanding environments. The module is compliant with industry standards and regulations. It's a versatile solution for developers looking for a high-performance and reliable LTE Cat 4 module. The 256 likely refers to the flash memory size. The STD likely refers to standard featureset.

You May Also Be Interested in

Panjit
SOD-123FL, SUPER / Diode Standard 200 V 1A Surface Mount SOD-123FL
Lowest to $0.0591
ECAD model for ES1002FL_R1_00001
TE Connectivity
Need more? Email Us
ECAD model for FP-0700SP
ACX
Need more? Email Us
ECAD model for HI0603-1C5N6SNT
ISSI, Integrated Silicon Solution Inc
Automotive (tc: -40 to +105C), 1G, 1.8V, DDR2, 64MX16, 400MHZ
Need more? Email Us
ECAD model for IS46DR16640A-25DBLA2
Everlight Electronics Co Ltd
Transistor Output Optocouplers Optocoupler Transistor DC Input
Lowest to $0.2035
ECAD model for EL817S1(TU)-V
SOSHIN
Need more? Email Us
ECAD model for HMD904D-T
American Hakko Products, Inc.
Need more? Email Us
ECAD model for FR301-82
Greenlee Communications
Seal Kit, Cable Termination
Need more? Email Us
ECAD model for HB.7925
LG
Need more? Email Us
ECAD model for GD74F373

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention