EN
  • EN
  • DE

VT2-802FS 160000MHZ

Part No VT2-802FS 160000MHZ
Manufacturer QUARTZCOM the communications company
Catalog Misc Products
Description SMD VC-TCXO Clipped sine wave Tight frequency stability vs. temperature 160000MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUARTZCOM the communications company
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842120-VT2-802FS 160000MHZ
Ultra Librarian 3D Model Ultra Librarian VT2-802FS 160000MHZ CAD Model

Description

The VT2-802FS 160000MHZ is a crystal oscillator manufactured by QUARTZCOM, a company specializing in communication components. Crystal oscillators are electronic oscillator circuits that use the mechanical resonance of a vibrating crystal of piezoelectric material to create an electrical signal with a very precise frequency. This frequency is commonly used to keep track of time, to provide a stable clock signal for digital integrated circuits, and to stabilize frequencies for radio transmitters and receivers. This specific model operates at 160 MHz (160000 kHz).

Applications

  • High-Speed Microcontrollers: Provides a stable clock signal for high-performance microcontroller operation.
  • High-Frequency Communication Systems: Stabilizes frequencies in radio transmitters, receivers, and other high-frequency communication equipment.
  • Phase-Locked Loops (PLLs): Used as a reference oscillator in PLL circuits for frequency synthesis.
  • High-Speed Digital Logic Circuits: Provides a clock signal for synchronous digital circuits operating at high speeds.
  • Networking Equipment: Used in routers, switches, and other networking devices.

Features

  • High Frequency Stability: Provides a very stable and accurate output frequency of 160 MHz.
  • Low Phase Noise: Minimizes unwanted frequency fluctuations.
  • Compact Size: Suitable for use in space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably over a broad range of temperatures.
  • Low Jitter: Minimizes timing variations in the clock signal.

Benefits

  • Precise Timing: Ensures accurate timing in high-speed digital systems.
  • Stable Communication: Improves the reliability of high-frequency communication links.
  • Reliable Operation: Functions consistently under varying environmental conditions.

Technical Specifications (General, may vary based on specific datasheet)

While specific specifications require the exact datasheet, general characteristics of crystal oscillators like the VT2-802FS 160000MHZ often include:

  • Frequency: 160 MHz.
  • Frequency Stability: Measured in PPM (parts per million) over a specified temperature range.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Supply Voltage: Commonly 3.3V or 5V.
  • Output Logic Level: LVCMOS, LVPECL, or other standard logic levels.

The VT2-802FS 160000MHZ crystal oscillator is a critical component for any application requiring a precise and stable high-frequency source. Its high stability, low phase noise, and compact size make it well-suited for a wide range of electronic devices and systems, especially those operating at higher speeds.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess