EN
  • EN
  • DE

Q-720

Part No Q-720
Manufacturer Qualtek
Catalog AC Power Connectors - Plugs and Receptacles
Description AC PLUG NEMA 6-15P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style NEMA 6-15P
Connector Type Plug, Male Blades
Current Rating (Amps) 15A
Voltage Rating 250VAC
Number of Positions 3
Mounting Type Free Hanging (In-Line)
Termination Screw
Features Cable Clamp
Approval Agency cUL, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536525-Q-720
Ultra Librarian 3D Model Ultra Librarian Q-720 CAD Model

Description

N

You May Also Be Interested in

Qualtek
AC PLUG NEMA 5-20R
Need more? Email Us
Schurter Inc.
GRF2 POWER ENTRY MODUL 10A
Need more? Email Us
Schurter Inc.
PWR ENT RCPT GSP1 APPL 10A PNL
Need more? Email Us
Eaton Bussmann
PHOTO RECEPT
Need more? Email Us
Eaton Bussmann
GE CONNECTOR PLUG HALF
Need more? Email Us
TE Connectivity
AC RCPT NEMA 5-15R
Need more? Email Us
TE Connectivity
PWR ENT RCPT NEMA5-15 PNL SLDR
Lowest to $5.5714
Eaton Bussmann
PHOTO RECEPT
Need more? Email Us
Eaton Bussmann
GE CONNECTOR PLUG HALF
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess