EN
  • EN
  • DE

13661-W5418

Part No 13661-W5418
Manufacturer Eaton Bussmann
Catalog AC Power Connectors - Plugs and Receptacles
Description PHOTO RECEPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Style NON-NEMA (3P3W)
Connector Type Receptacle, Female Sockets
Current Rating (Amps) 15A
Voltage Rating 125VAC
Number of Positions 3
Mounting Type Free Hanging (In-Line)
Termination Wire Leads
Approval Agency CE, CSA, UL
Ultra Librarian 3D Model Ultra Librarian 13661-W5418 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
GE CONNECTOR PLUG HALF
Need more? Email Us
Molex, LLC
AC PLUG NEMA 6-50P
Need more? Email Us
Eaton Bussmann
GE CONNECTOR PLUG HALF
Need more? Email Us
Molex, LLC
AC RCPT NEMA 5-20R
Need more? Email Us
Molex, LLC
AC PLUG NEMA L6-30P
Need more? Email Us
Eaton Bussmann
PHOTOCONTROL RECEPTACLE
Need more? Email Us
Schurter Inc.
PWR ENT RCPT GSP1 APPL 10A PNL
Need more? Email Us
Qualtek
AC RCPT NEMA 5-20R
Need more? Email Us
Eaton Bussmann
PHOTO RECPT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess