EN
  • EN
  • DE

739W-X2/30

Part No 739W-X2/30
Manufacturer Qualtek
Catalog AC Power Connectors - Plugs and Receptacles
Description AC RCPT NEMA 5-20R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style NEMA 5-20R
Connector Type Receptacle, Female Sockets
Current Rating (Amps) 20A
Voltage Rating 125VAC
Number of Positions 3
Mounting Type Panel Mount, Snap-In
Termination PCB
Features Terminating Cover
Panel Cutout Dimensions Square - 24.50mm x 24.50mm
Panel Thickness 0.031" ~ 0.071" (0.79mm ~ 1.80mm)
Approval Agency cUL, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536577-739W-X2/30
Ultra Librarian 3D Model Ultra Librarian 739W-X2/30 CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
PHOTOCONTROL RECEPTACLE
Need more? Email Us
Anderson Power Products, Inc.
SAF-D-GRID STD.RECEPTACLE 1.2MM
Need more? Email Us
Phoenix Contact
AC RCPT NEMA 5-20R
Need more? Email Us
TE Connectivity
AC RCPT NEMA 5-15R
Need more? Email Us
Qualtek
AC RCPT NEMA 5-20R
Need more? Email Us
Qualtek
AC PLUG NEMA 5-20R
Need more? Email Us
Eaton Bussmann
PHOTO RECPT
Need more? Email Us
TE Connectivity
AC RCPT NEMA 5-15R
Need more? Email Us
TE Connectivity
PWR ENT RCPT NEMA5-15 PNL SLDR
Lowest to $5.5714

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess