EN
  • EN
  • DE

739W-X2/20

Part No 739W-X2/20
Manufacturer Qualtek
Catalog AC Power Connectors - Plugs and Receptacles
Description AC RCPT NEMA 5-20R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style NEMA 5-20R
Connector Type Receptacle, Female Sockets
Current Rating (Amps) 20A
Voltage Rating 125VAC
Number of Positions 3
Mounting Type Panel Mount, Snap-In
Termination IDC
Features Terminating Cover
Panel Cutout Dimensions Square - 24.50mm x 24.50mm
Panel Thickness 0.031" ~ 0.071" (0.79mm ~ 1.80mm)
Approval Agency cUL, UL
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1536576-739W-X2/20
Ultra Librarian 3D Model Ultra Librarian 739W-X2/20 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
AC PLUG NEMA 5-20P
Need more? Email Us
Eaton Bussmann
PHOTOCONTROL RECEPTACLE
Need more? Email Us
Molex, LLC
AC RCPT NEMA 5-15R
Need more? Email Us
Qualtek
AC RCPT NEMA 5-20R
Need more? Email Us
Eaton Bussmann
PHOTO RECPT
Need more? Email Us
TE Connectivity
PWR ENT RCPT NEMA5-15 PNL SLDR
Lowest to $5.5714
Molex, LLC
AC PLUG NEMA 5-20P
Need more? Email Us
Schurter Inc.
6610 APPLIANCE OUTLET 10A 70
Need more? Email Us
Eaton Bussmann
PHOTO RECEPT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess