EN
  • EN
  • DE

WCN3620-0-61WLNSP

Part No WCN3620-0-61WLNSP
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 402213-WCN3620-0-61WLNSP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WCN3620-0-61WLNSP CAD Model

Description

The Qualcomm WCN3620-0-61WLNSP is a single-chip 802.11 a/b/g/n WLAN, Bluetooth 4.0, and FM receiver solution. This highly integrated chip is designed for mobile and embedded applications requiring low power consumption and a small form factor. It supports various features for robust wireless connectivity and efficient data transfer.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Embedded Systems
  • Internet of Things (IoT) Devices

Features

  • WLAN: Supports IEEE 802.11 a/b/g/n standards for wireless LAN connectivity.
  • Bluetooth: Integrated Bluetooth 4.0, including Bluetooth Low Energy (BLE) support.
  • FM Receiver: Built-in FM receiver for listening to radio broadcasts.
  • Low Power Consumption: Designed for battery-powered devices, minimizing energy usage.
  • Small Form Factor: Compact design suitable for space-constrained applications.
  • Advanced Security: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.
  • Multiple Antenna Support: Allows for diversity and improved signal strength.
  • Host Interface: SDIO and UART host interfaces for flexible connectivity with various processors.

Benefits

  • Seamless Connectivity: Provides reliable and high-speed wireless connectivity for various applications.
  • Extended Battery Life: Low power consumption ensures longer battery life for mobile devices.
  • Reduced BOM Cost: Integrated solution reduces the bill of materials (BOM) cost and complexity.
  • Compact Design: Small form factor enables integration into space-constrained devices.
  • Enhanced User Experience: Supports advanced features for improved wireless performance and user experience.
  • Secure Communication: Robust security features protect against unauthorized access and data breaches.

Additional Details

The WCN3620-0-61WLNSP operates in the 2.4 GHz and 5 GHz frequency bands for WLAN. It supports data rates up to 150 Mbps. The Bluetooth 4.0 implementation includes support for both Classic Bluetooth and Bluetooth Low Energy (BLE), enabling a wide range of applications, including audio streaming, data transfer, and proximity sensing. The FM receiver supports worldwide FM broadcast frequencies. The chip utilizes advanced power management techniques to minimize power consumption in various operating modes. It is typically packaged in a small BGA package for easy integration into printed circuit boards (PCBs).

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9002 $58.0040
49+ $2.3793 $116.5857
76+ $2.3054 $175.2104
104+ $2.2315 $232.0760
134+ $2.1564 $288.9576
180+ $1.9335 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess