EN
  • EN
  • DE

WCN-1312-0-100LGA-TR-0Y

Part No WCN-1312-0-100LGA-TR-0Y
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 402205-WCN-1312-0-100LGA-TR-0Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WCN-1312-0-100LGA-TR-0Y CAD Model

Description

The Qualcomm WCN-1312-0-100LGA-TR-0Y is a connectivity solution primarily designed for mobile and embedded devices. It integrates Wi-Fi and Bluetooth functionalities, enabling seamless wireless communication. This integrated approach reduces the need for separate chips, leading to more compact and energy-efficient device designs. The 100LGA refers to the package type, and TR-0Y likely indicates a specific tape and reel packaging variant for automated assembly, potentially a different reel size or component orientation than other TR variants.

Applications

  • Smartphones and tablets: Provides Wi-Fi and Bluetooth connectivity for internet access, file sharing, and peripheral device connections.
  • Wearable devices: Enables wireless communication in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) devices: Facilitates wireless connectivity for various IoT applications, such as smart home devices and industrial sensors.
  • Automotive Infotainment Systems: Supports wireless communication features within vehicle entertainment and navigation systems.

Features

  • Integrated Wi-Fi and Bluetooth: Combines Wi-Fi and Bluetooth functionalities into a single chip.
  • Low power consumption: Designed for power-sensitive applications, minimizing battery drain.
  • Compact size (100LGA Package): Small form factor allows for integration into space-constrained devices.
  • Support for multiple Wi-Fi standards: Compatible with various Wi-Fi protocols, ensuring broad compatibility.
  • Advanced Bluetooth features: Supports advanced Bluetooth functionalities, such as Bluetooth Low Energy (BLE).

Benefits

  • Reduced Bill of Materials (BOM): Integration of Wi-Fi and Bluetooth reduces the number of components required, lowering overall system cost.
  • Improved power efficiency: Low power consumption extends battery life in mobile and portable devices.
  • Smaller device size: Compact size enables more streamlined and aesthetically pleasing device designs.
  • Enhanced connectivity: Provides reliable and high-performance wireless connectivity.
  • Faster time-to-market: Integrated solution simplifies development and reduces time-to-market.

Additional Details

The Qualcomm WCN-1312-0-100LGA-TR-0Y typically supports Wi-Fi standards such as 802.11 a/b/g/n/ac and Bluetooth versions including Bluetooth 5.x. It utilizes a 100LGA (Land Grid Array) package for surface mount assembly and the TR-0Y designation indicates it is supplied on Tape and Reel packaging, potentially with specific handling or orientation requirements. It is designed to interface with host processors using standard interfaces like SDIO or USB. The specific power consumption and performance characteristics may vary depending on the device configuration and operating conditions. The chip typically requires external components such as antennas and power management circuitry for complete system integration.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess