EN
  • EN
  • DE

SMB-1357-0-30CWLCSP-TR-05-0-07

Part No SMB-1357-0-30CWLCSP-TR-05-0-07
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1520+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 756669-SMB-1357-0-30CWLCSP-TR-05-0-07
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB-1357-0-30CWLCSP-TR-05-0-07 CAD Model

Description

The SMB-1357-0-30CWLCSP-TR-05-0-07 is a power management IC (PMIC) from Qualcomm, typically used in mobile devices and other embedded systems. These PMICs are designed to efficiently manage power distribution and regulation within the device, ensuring optimal performance and battery life. Due to the complexity and proprietary nature of Qualcomm PMICs, specific details are often limited to authorized customers and documentation.

Applications:

  • Smartphones: Power management for various components, including the processor, display, and memory.
  • Tablets: Efficient power regulation and distribution for all system functions.
  • Mobile Routers: Managing power for the processor, wireless transceivers, and other components.
  • Embedded Systems: Power management in various embedded applications requiring efficient power use.

Features:

  • Multiple Voltage Regulators: Integrates multiple DC-DC converters and LDO regulators.
  • Battery Charging Management: Supports various battery charging profiles and algorithms.
  • Power Path Management: Controls power distribution to different system components.
  • Over-Voltage and Over-Current Protection: Protects the device from voltage and current surges.
  • Thermal Management: Includes thermal monitoring and protection features.
  • I2C or SPI Interface: Allows for communication and control by the system processor.
  • WLCSP Package: Wafer-Level Chip Scale Package for compact integration.

Benefits:

  • Efficient Power Management: Optimizes power distribution to maximize battery life.
  • Improved System Reliability: Built-in protection features prevent damage from electrical faults.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components.
  • Simplified Design: Provides a complete power management solution.
  • Compact Solution: Small package size enables use in space-constrained applications.

Additional Details:

The SMB-1357-0-30CWLCSP-TR-05-0-07 likely integrates multiple buck converters, boost converters, and LDO regulators to provide various voltage rails required by the system. The WLCSP package provides a very small footprint, making it suitable for mobile devices. The TR suffix typically indicates that the device is supplied on tape and reel. Due to the proprietary nature of this part, detailed specifications are typically only available to authorized Qualcomm customers.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8344 $59.5224
50+ $2.3250 $116.2500
77+ $2.2534 $173.5118
106+ $2.1806 $231.1436
137+ $2.1079 $288.7823
184+ $1.8896 $347.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess