EN
  • EN
  • DE

RFT6510

Part No RFT6510
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 294207-RFT6510
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFT6510 CAD Model

Description

The Qualcomm RFT6510 is a radio frequency transceiver designed for various wireless communication applications. It is a highly integrated component that supports multiple frequency bands and communication standards, making it suitable for use in mobile devices, IoT devices, and other wireless systems. The transceiver is designed to provide high performance, low power consumption, and a small form factor, enabling designers to create compact and efficient wireless solutions.

Applications

  • Mobile phones and smartphones
  • Tablets and portable devices
  • IoT (Internet of Things) devices
  • Wireless communication modules
  • Cellular base stations

Features

  • Multi-band support: Operates across a wide range of frequency bands.
  • Multiple communication standards: Supports standards like GSM, WCDMA, LTE, and 5G NR.
  • Integrated power amplifiers: Includes power amplifiers for efficient signal transmission.
  • Low power consumption: Designed for energy efficiency in battery-powered devices.
  • Small form factor: Compact design for integration into space-constrained devices.
  • Advanced modulation and demodulation techniques: Enables high data rates and reliable communication.
  • Integrated filters: Reduces external component count and simplifies design.
  • Digital interface: Connects to baseband processors via digital interfaces.

Benefits

  • Improved wireless performance: Delivers high data rates and reliable connectivity.
  • Reduced power consumption: Extends battery life in portable devices.
  • Smaller device size: Enables the creation of more compact and sleeker devices.
  • Simplified design: Reduces the complexity of wireless system design.
  • Faster time to market: Accelerates the development of wireless products.
  • Cost-effective solution: Provides a cost-optimized solution for wireless communication.

Technical Specifications

The RFT6510 integrates multiple functional blocks, including low-noise amplifiers (LNAs), mixers, filters, voltage-controlled oscillators (VCOs), and power amplifiers (PAs). It operates with a supply voltage typically in the range of 2.7V to 3.6V and supports various modulation schemes, such as QPSK, 16QAM, and 64QAM. The device's RF performance characteristics include high sensitivity, low noise figure, and excellent linearity. It is typically packaged in a compact QFN (Quad Flat No-leads) package for surface mount assembly.

You May Also Be Interested in

Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $7.0594
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess