EN
  • EN
  • DE

QFE-2101-0-15BWLNSP-TR-70-0

Part No QFE-2101-0-15BWLNSP-TR-70-0
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 755790-QFE-2101-0-15BWLNSP-TR-70-0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QFE-2101-0-15BWLNSP-TR-70-0 CAD Model

Description

The QFE-2101-0-15BWLNSP-TR-70-0 is a component manufactured by Qualcomm. Based on available information, this part appears to be a Front-End Module (FEM) designed for wireless communication applications. These modules typically integrate multiple components to optimize performance in cellular or other wireless systems.

Applications

  • Cellular Handsets: Used in smartphones and other mobile devices to improve signal quality and power efficiency.
  • Wireless Modules: Integrated into modules used for various IoT and communication applications.
  • Mobile Hotspots: Incorporated in devices that provide portable Wi-Fi connectivity.
  • Tablets: Enables wireless communication functionality in tablet devices.
  • Data Cards: Facilitates wireless internet access through data cards and USB dongles.

Features

  • Front-End Module (FEM): Integrates multiple components for efficient signal processing.
  • Band Support: Supports various frequency bands used in cellular communication.
  • Low Noise Amplifier (LNA): Amplifies weak signals to improve receiver sensitivity.
  • Power Amplifier (PA): Boosts signal power for transmission.
  • Filters: Filters out unwanted signals to reduce interference.
  • Switches: Switches between different frequency bands and operating modes.
  • Compact Size: Designed for integration into small form-factor devices.

Benefits

  • Improved Signal Quality: Enhances signal strength and clarity for better communication.
  • Increased Power Efficiency: Optimizes power consumption for longer battery life.
  • Reduced Interference: Filters out unwanted signals to minimize interference.
  • Compact Footprint: Enables integration into small devices.
  • Simplified Design: Simplifies the design process by integrating multiple components into a single module.

Additional Details

The QFE-2101-0-15BWLNSP-TR-70-0 is likely designed to meet specific performance requirements for cellular communication, including linearity, noise figure, and power consumption. The specific frequency bands supported by the module will depend on its intended application. The module is typically surface-mount, allowing for automated assembly on PCBs. Detailed specifications, including operating voltage, current consumption, and RF performance parameters, can be found in the Qualcomm documentation for this part.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4335 $52.0200
250+ $0.4056 $101.4000
385+ $0.3916 $150.7660
555+ $0.3636 $201.7980
720+ $0.3496 $251.7120
895+ $0.3357 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,779 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess