EN
  • EN
  • DE

QCA9533-AL3A

Part No QCA9533-AL3A
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834564-QCA9533-AL3A
Ultra Librarian 3D Model Ultra Librarian QCA9533-AL3A CAD Model

Description

The Qualcomm Atheros QCA9533-AL3A is a highly integrated system-on-a-chip (SoC) designed for low-cost, low-power wireless router and access point (AP) platforms. It integrates a MIPS 24Kc processor, a 2.4 GHz 802.11n Wi-Fi radio, and a 5-port Fast Ethernet switch, providing a comprehensive solution for home and small office networking.

Applications

  • Wireless routers for residential and small business environments.
  • Wireless access points (APs) to extend wireless network coverage.
  • Wireless repeaters/range extenders to improve Wi-Fi signal strength.
  • IPTV set-top boxes needing wireless connectivity.
  • Smart home hubs and gateways.

Features

  • MIPS 24Kc Processor: Offers sufficient processing power for routing, network management, and other application-level tasks.
  • 802.11n Wi-Fi: Supports data rates up to 300 Mbps, ensuring adequate bandwidth for common applications.
  • 5-Port Fast Ethernet Switch: Enables connectivity for multiple wired devices, providing versatility in network setup.
  • Low Power Consumption: Designed for energy efficiency, reducing operating costs and environmental impact.
  • Hardware NAT Accelerator: Enhances network performance by offloading NAT processing from the CPU.

Benefits

  • Cost-Effective: Provides a highly integrated solution, reducing overall system cost and complexity.
  • Reliable Connectivity: Offers stable and consistent wireless performance for a seamless user experience.
  • Versatile Functionality: Supports both wired and wireless devices, catering to diverse networking needs.
  • Improved Network Performance: Hardware NAT acceleration ensures smooth and responsive network operation.
  • Easy Integration: Simplified design allows for quick and straightforward product development.

The QCA9533-AL3A includes features such as Quality of Service (QoS) to prioritize network traffic, ensuring smooth streaming and online gaming experiences. It also supports Wi-Fi Protected Setup (WPS) for simple and secure wireless network configuration. The integrated hardware NAT accelerator significantly boosts network throughput, making it well-suited for bandwidth-intensive applications. The device’s low power consumption contributes to longer lifecycles and reduced energy costs, making it a smart choice for environmentally conscious deployments.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess