The Qualcomm Atheros QCA9531-BL3A is a highly integrated system-on-a-chip (SoC) designed for low-cost, low-power wireless router and access point (AP) platforms. It combines a MIPS 24Kc processor core, a 2.4 GHz 802.11n Wi-Fi radio, and a 5-port Fast Ethernet switch.
Applications
- Wireless routers for home and small office use.
- Wireless access points (APs) for extending network coverage.
- Wireless repeaters for boosting Wi-Fi signals.
- IPTV set-top boxes with wireless connectivity.
- Smart home gateways.
Features
- MIPS 24Kc processor core: Provides sufficient processing power for routing and network management tasks.
- 802.11n Wi-Fi radio: Supports wireless data rates up to 150 Mbps.
- 5-port Fast Ethernet switch: Enables wired connectivity for multiple devices.
- Low power consumption: Minimizes energy usage in power-sensitive applications.
- Integrated security engine: Provides hardware-based encryption and decryption for secure wireless communication.
Benefits
- Cost-effective solution: Reduces BOM cost with a highly integrated design.
- Reliable wireless connectivity: Provides stable and robust Wi-Fi connections.
- Wired and wireless connectivity: Enables both wired and wireless network access.
- Extended battery life: Minimizes energy usage, extending the battery life of portable devices.
- Enhanced security: Protects against unauthorized access with hardware-based encryption.
The QCA9531-BL3A supports various advanced features such as Quality of Service (QoS) for prioritizing network traffic, and Wi-Fi Protected Setup (WPS) for easy wireless network configuration. This SoC is designed for easy integration into a wide range of wireless router and AP platforms, providing reliable and cost-effective wireless connectivity.