EN
  • EN
  • DE

QCA4531-BL3A-R

Part No QCA4531-BL3A-R
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Description Wi-Fi Solutions for the IoT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086604-QCA4531-BL3A-R
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCA4531-BL3A-R CAD Model

Description

The Qualcomm QCA4531-BL3A-R is a highly integrated Wi-Fi System-on-Chip (SoC) primarily designed for use in wireless routers and gateways. It combines a powerful MIPS 24Kc processor with a high-performance 802.11n Wi-Fi radio to deliver reliable and fast wireless connectivity.

Applications

  • Wireless Routers: Provides the core functionality for home and small office wireless routers, enabling internet access and network connectivity.
  • Wireless Repeaters: Extends the range of existing Wi-Fi networks by rebroadcasting the wireless signal.
  • Gateways: Enables connectivity between different networks, such as connecting a local network to the internet.
  • Access Points: Creates wireless access points for devices to connect to a network.
  • Media Servers: Supports streaming media content wirelessly to connected devices.

Features

  • Integrated 802.11n Wi-Fi: Supports the 802.11n standard, providing wireless speeds up to 300 Mbps.
  • MIPS 24Kc Processor: Features a high-performance MIPS 24Kc processor for handling network traffic and running applications.
  • Integrated Memory: Includes embedded RAM and ROM for storing firmware and data.
  • Hardware NAT Accelerator: Accelerates network address translation (NAT) to improve routing performance.
  • Multiple Ethernet Ports: Supports multiple Ethernet ports for connecting to wired devices.
  • USB 2.0 Interface: Provides a USB 2.0 interface for connecting to external storage devices or peripherals.

Benefits

  • High Performance: Delivers fast and reliable wireless connectivity for demanding applications.
  • Cost-Effective: Offers a cost-effective solution for building wireless routers and gateways.
  • Easy to Integrate: Simplifies the development process with a comprehensive set of development tools and resources.
  • Enhanced Security: Supports advanced security features to protect against unauthorized access.
  • Wide Compatibility: Compatible with a wide range of wireless devices and standards.
  • Improved Network Efficiency: Hardware NAT acceleration improves network efficiency and reduces latency.

Additional Details

The QCA4531-BL3A-R integrates a 2.4 GHz Wi-Fi radio, a 580 MHz MIPS 24Kc processor, and a variety of peripheral interfaces. It supports advanced Wi-Fi features such as MIMO (Multiple-Input Multiple-Output) and beamforming to improve wireless performance and range. The device is designed to operate in a wide range of environmental conditions, making it suitable for both home and office environments. It also includes a robust set of security features, including WPA2 encryption and firewall protection, to ensure the security of the wireless network.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6428 $53.1424
17+ $6.2143 $105.6431
25+ $6.0000 $150.0000
36+ $5.5714 $200.5704
47+ $5.3571 $251.7837
59+ $5.1429 $303.4311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,110 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess