EN
  • EN
  • DE

PM6658

Part No PM6658
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 277942-PM6658
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM6658 CAD Model

Description

The Qualcomm PM6658 is a power management integrated circuit (PMIC) designed for a wide range of mobile applications. It's a crucial component for efficient power distribution and management within a device, contributing significantly to battery life and overall system performance. Qualcomm's PMICs are known for their advanced features and integration capabilities, making them suitable for demanding applications.

Applications

  • Smartphones: Powering various subsystems like the processor, display, memory, and connectivity modules.
  • Tablets: Managing power for the larger display and battery capacity found in tablets.
  • Mobile Computing Devices: Used in portable computing devices requiring efficient power management.
  • IoT Devices: Suitable for power management in IoT devices where low power consumption is critical.

Features

  • Integrated Power Rails: Provides multiple regulated voltage rails to power different components within the device.
  • Battery Management: Includes charging and fuel gauging capabilities for optimal battery performance and lifespan.
  • Power Sequencing: Ensures that different power rails are turned on and off in a specific sequence to prevent damage to components.
  • Over-Voltage and Over-Current Protection: Protects the device from damage due to voltage or current surges.
  • Thermal Management: Monitors and regulates the temperature of the PMIC to prevent overheating.
  • I2C or SPI Interface: Allows for communication with the host processor for configuration and monitoring.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.

Benefits

  • Extended Battery Life: Efficient power management extends the battery life of the device.
  • Improved System Reliability: Protection features prevent damage to components due to voltage, current, or temperature issues.
  • Reduced Board Space: Integration of multiple power management functions into a single chip reduces the number of components required on the circuit board.
  • Simplified System Design: The PMIC simplifies the design of the power management system.
  • Enhanced Performance: Optimized power delivery improves the performance of the device.

Additional Details

The PM6658 typically supports various charging standards, including USB Power Delivery (USB-PD) and Quick Charge. It also offers features like adaptive voltage scaling (AVS) to dynamically adjust the voltage supplied to the processor based on its workload, further optimizing power consumption. Specific technical specifications, such as the number of power rails, voltage ranges, and current limits, vary depending on the specific implementation and should be verified with the official Qualcomm documentation. The PM6658 is often paired with Qualcomm Snapdragon processors in mobile devices, working together to provide a comprehensive power management solution. Its compact size and high level of integration make it suitable for space-constrained applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess