EN
  • EN
  • DE

PM6610-1DVQ

Part No PM6610-1DVQ
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968330-PM6610-1DVQ
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM6610-1DVQ CAD Model

Description

The PM6610-1DVQ is a Power Management Integrated Circuit (PMIC) manufactured by Qualcomm. It is designed to provide comprehensive power management solutions for a variety of mobile and embedded applications. This PMIC integrates multiple power rails, battery charging capabilities, and system control functions into a single chip, optimizing power efficiency and reducing board space.

Applications

  • Smartphones: Powering the core processor, display, memory, and other peripherals.
  • Tablets: Providing power management for the entire system, including battery charging and regulation.
  • Wearable devices: Efficiently managing power consumption in smartwatches, fitness trackers, and other wearables.
  • Mobile hotspots: Regulating power for the cellular modem, Wi-Fi, and other components.
  • Embedded systems: Powering microprocessors and other critical components in industrial and consumer applications.

Features

  • Multiple integrated voltage regulators: LDOs and buck converters for efficient power delivery.
  • Battery charging capabilities: Supports various battery charging protocols and safety features.
  • Power sequencing and control: Ensures proper power-up and power-down sequencing for system stability.
  • I2C interface: Allows for flexible configuration and monitoring of power management functions.
  • Protection features: Over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Low quiescent current: Minimizes power consumption in standby mode.

Benefits

  • Increased power efficiency: Optimizes power delivery to different system components.
  • Extended battery life: Reduces power consumption and prolongs battery runtime.
  • Reduced board space: Integrates multiple power management functions into a single chip.
  • Simplified system design: Streamlines power management implementation and reduces design complexity.
  • Improved system reliability: Protects the system from power-related issues.
  • Flexible configuration: Allows for customization of power management settings to meet specific application requirements.

Additional Details

The PM6610-1DVQ typically includes several LDO (Low Dropout) regulators for powering sensitive analog circuits and buck converters for efficiently stepping down voltage to power the core processor and other digital logic. The battery charging circuitry supports various charging profiles, including USB charging and fast charging technologies. The PMIC also incorporates sophisticated power sequencing capabilities to ensure that different voltage rails are powered up and down in the correct order, preventing system instability.

The I2C interface allows the host processor to monitor the PMIC's status, adjust voltage levels, and configure other power management settings. The integrated protection features safeguard the system against over-voltage, over-current, and over-temperature conditions. The PMIC is typically available in a small, surface-mount package, making it suitable for compact mobile devices.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 379 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess