EN
  • EN
  • DE

MSM-7225A-0-576NSP-MT-01-2-AB

Part No MSM-7225A-0-576NSP-MT-01-2-AB
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831683-MSM-7225A-0-576NSP-MT-01-2-AB
Ultra Librarian 3D Model Ultra Librarian MSM-7225A-0-576NSP-MT-01-2-AB CAD Model

Description

The Qualcomm MSM7225A is a system-on-a-chip (SoC) designed for smartphones. It integrates an ARM Cortex-A5 processor, a graphics processing unit (GPU), and various connectivity and multimedia features. The suffix suggests a specific configuration or build for a particular device or purpose.

Applications:

  • Entry-level smartphones
  • Feature phones with advanced capabilities
  • Mobile internet devices

Features:

  • ARM Cortex-A5 Processor: Provides a balance of performance and power efficiency.
  • GPU: Supports basic graphics rendering for user interfaces and multimedia playback.
  • Connectivity: Includes support for 3G cellular networks, Wi-Fi, and Bluetooth.
  • Multimedia: Enables playback of audio and video files.
  • Camera Support: Supports image capture and video recording.

Benefits:

  • Affordable Performance: Delivers adequate performance for everyday smartphone tasks at a reasonable cost.
  • Enhanced User Experience: Enables a responsive user interface and smooth multimedia playback.
  • Connectivity: Allows users to stay connected to the internet and other devices.
  • Multimedia Capabilities: Provides users with entertainment options.

Additional Details:

The MSM7225A typically includes support for display resolutions such as HVGA (320x480 pixels). It integrates a modem for cellular communication, supporting technologies like HSDPA and HSUPA. The SoC also features a dedicated audio processor for high-quality audio playback and recording. The 'MT' portion of the identifier possibly denotes a Mobile Test unit or specific manufacturing test parameters/configuration during production. It's a common component in older generation Android smartphones.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess