EN
  • EN
  • DE

IPQ-8068-2-519FCBGA-MT-01-0

Part No IPQ-8068-2-519FCBGA-MT-01-0
Manufacturer Qualcomm
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065329-IPQ-8068-2-519FCBGA-MT-01-0
Categories OEM Parts(F-I)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPQ-8068-2-519FCBGA-MT-01-0 CAD Model

Description

The Qualcomm IPQ-8068-2-519FCBGA-MT-01-0 is a high-performance network processor designed for advanced wireless and wired networking applications. This System-on-Chip (SoC) combines a powerful CPU, advanced connectivity options, and hardware acceleration engines to deliver optimal performance for demanding networking tasks. It's commonly used in premium routers, access points, and other high-end networking equipment.

Applications:

  • High-End Wireless Routers: Used in routers for homes and businesses requiring robust performance and advanced features.
  • Advanced Access Points: Suitable for access points in environments demanding high-density wireless connectivity.
  • Network Gateways: Deployed in network gateways to provide seamless connectivity and advanced routing capabilities.
  • Industrial Networking Devices: Integrated in industrial networking solutions requiring reliable and high-speed data transmission.

Features:

  • Dual-Core CPU: Features a dual-core CPU for handling complex network processing tasks efficiently.
  • Hardware Acceleration: Includes hardware accelerators for packet processing, encryption, and other network functions.
  • Dual-Band Wi-Fi: Supports dual-band Wi-Fi (2.4 GHz and 5 GHz) for versatile wireless connectivity.
  • Gigabit Ethernet: Integrates Gigabit Ethernet ports for high-speed wired networking.
  • USB 3.0 Support: Supports USB 3.0 for fast data transfer with external storage devices.
  • Advanced Security Features: Incorporates security features such as VPN support and firewall capabilities.
  • Flexible Connectivity Options: Supports various interfaces, including PCIe, USB, and Ethernet, for versatile connectivity.

Benefits:

  • High Performance: Delivers exceptional performance for demanding networking applications.
  • Reliable Connectivity: Ensures stable and fast network connectivity for both wired and wireless devices.
  • Enhanced Security: Provides advanced security features to protect the network from unauthorized access and cyber threats.
  • Versatile Connectivity: Supports a wide range of connectivity options for seamless integration with various devices.
  • Efficient Power Consumption: Optimizes power consumption to reduce energy costs and extend battery life.

Additional Details:

The IPQ-8068 incorporates a 519FCBGA package, enhancing its performance and thermal efficiency. This SoC is designed for seamless integration into various networking devices, offering a balance of performance, security, and connectivity. The hardware acceleration capabilities ensure efficient processing of network traffic and security protocols, making it ideal for high-demand environments. Its design also focuses on minimizing power consumption, which is crucial for devices operating continuously.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess