EN
  • EN
  • DE

IPQ-4029-0-583MSP-MT-00-0

Part No IPQ-4029-0-583MSP-MT-00-0
Manufacturer Qualcomm
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065318-IPQ-4029-0-583MSP-MT-00-0
Categories OEM Parts(F-I)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPQ-4029-0-583MSP-MT-00-0 CAD Model

Description

The IPQ-4029-0-583MSP-MT-00-0 is a system-on-chip (SoC) from Qualcomm, part of their IPQ4029 family. It's designed for a variety of networking applications, focusing on Wi-Fi routers, access points, and mesh networking systems. It provides a blend of processing power, wireless capabilities, and security features ideal for modern connected homes and small businesses.

Applications:

  • Wireless Routers: A primary application is in creating high-performance wireless routers for homes and offices.
  • Wireless Access Points: Used to build access points that extend Wi-Fi coverage in larger areas.
  • Mesh Networking: Integrated into mesh Wi-Fi systems to provide seamless and reliable connectivity throughout a building or home.
  • Smart Home Hubs: Serves as the central processing unit in smart home hubs, managing communication between various smart devices.
  • Industrial IoT Gateways: Can be used as a gateway for industrial IoT applications, collecting and processing data from connected sensors and devices.

Features:

  • Quad-Core ARM Cortex-A7 Processor: Offers robust processing power for handling network traffic and running applications.
  • Dual-Band Concurrent Wi-Fi: Supports simultaneous operation on both 2.4 GHz and 5 GHz bands for improved Wi-Fi performance.
  • MU-MIMO Support: Incorporates Multi-User, Multiple-Input, Multiple-Output (MU-MIMO) technology for efficient communication with multiple devices.
  • Gigabit Ethernet Ports: Includes Gigabit Ethernet ports for fast and reliable wired network connections.
  • Advanced Security Features: Implements hardware-based security features to protect against unauthorized access and network threats.

Benefits:

  • Enhanced Wi-Fi Performance: Delivers fast and reliable Wi-Fi connectivity for multiple devices, ensuring smooth streaming, gaming, and browsing experiences.
  • Extended Coverage: Supports mesh networking, allowing for easy expansion of Wi-Fi coverage throughout a home or office.
  • Improved Security: Protects against network threats with advanced security features, ensuring the safety and privacy of user data.
  • Efficient Processing: Quad-core processor efficiently handles network traffic and application processing, ensuring optimal performance.
  • Versatile Connectivity: Gigabit Ethernet ports provide flexible connectivity options for wired devices, complementing the wireless capabilities.

Additional Details:

The IPQ-4029 SoC is designed for energy efficiency, making it suitable for devices that require low power consumption. It supports advanced Wi-Fi standards, ensuring compatibility with the latest wireless devices. The SoC’s comprehensive feature set and robust performance make it a popular choice for manufacturers of networking equipment. It provides a reliable and secure platform for building high-performance wireless solutions. Its integrated design reduces the need for external components, simplifying the design process and lowering overall system costs. This SoC is a solid foundation for creating advanced and reliable networking products.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.8607 $93.7214
4+ $38.4500 $153.8000
5+ $37.2488 $186.2440
7+ $36.0464 $252.3248
9+ $34.8452 $313.6068
12+ $31.2404 $374.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess