EN
  • EN
  • DE

CSRA68105A05-IBLG-R

Part No CSRA68105A05-IBLG-R
Manufacturer Qualcomm
Catalog OEM Parts (C - E)
Description Speaker ROM device, 2x 240 MHz DSP, 1x 120 MHz customer apps processor, Audio RO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041897-CSRA68105A05-IBLG-R
Categories OEM Parts(C-E)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSRA68105A05-IBLG-R CAD Model

Description

The CSRA68105A05-IBLG-R is a Bluetooth audio SoC (System on Chip) manufactured by Qualcomm. It is designed for high-performance wireless audio applications, providing advanced features and robust connectivity. This chip is commonly used in Bluetooth speakers, headphones, and other audio devices, delivering a premium wireless audio experience.

Applications

  • Bluetooth Speakers: Enables advanced audio processing and wireless streaming capabilities.
  • Bluetooth Headphones: Provides a high-fidelity wireless connection for audio listening.
  • Wireless Soundbars: Integrated into soundbars for seamless audio streaming from TVs and other sources.
  • Automotive Audio Systems: Used in car audio systems for Bluetooth connectivity and advanced audio features.
  • Smart Home Audio Devices: Implemented in smart speakers and other connected audio devices.

Features

  • Bluetooth 5.0: Supports Bluetooth 5.0 for enhanced connectivity and extended range.
  • aptX HD Audio Codec: Supports aptX HD audio codec for high-resolution audio streaming.
  • Integrated DSP: Includes an integrated Digital Signal Processor (DSP) for advanced audio processing.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Surface Mount Package: Compact surface mount package for easy integration into various designs.

Benefits

  • High-Resolution Audio: Delivers exceptionally clear and detailed audio for an immersive listening experience.
  • Extended Range: Provides a stable and reliable Bluetooth connection over a longer distance.
  • Long Battery Life: Low power consumption extends the battery life of portable devices.
  • Advanced Audio Processing: Offers features like noise cancellation, echo reduction, and equalization.
  • Easy Integration: Simple to integrate into existing designs, reducing development time.

Additional Details

The CSRA68105A05-IBLG-R typically requires a 3.3V power supply. It supports various Bluetooth profiles, including A2DP, AVRCP, HFP, and HSP. The chip includes an integrated antenna or supports an external antenna for wireless communication. The specific range and performance characteristics depend on the antenna design and operating environment. The manufacturer's datasheet provides detailed information on electrical characteristics, pinout, and recommended operating conditions. Proper antenna placement and PCB layout are crucial for optimal performance. The chip also supports over-the-air (OTA) firmware updates, allowing for future enhancements and bug fixes.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess