EN
  • EN
  • DE

CSRA64210A11-IQQF-R

Part No CSRA64210A11-IQQF-R
Manufacturer Qualcomm
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821087-CSRA64210A11-IQQF-R
Ultra Librarian 3D Model Ultra Librarian CSRA64210A11-IQQF-R CAD Model

Description

The CSRA64210A11-IQQF-R is a Bluetooth audio module from Qualcomm. It is designed for high-quality wireless audio streaming and is commonly used in Bluetooth speakers, headphones, and other audio devices. This module supports advanced audio codecs and features, providing a superior listening experience.

Applications

  • Bluetooth Speakers
  • Bluetooth Headphones
  • Wireless Audio Systems
  • Automotive Audio
  • Wearable Audio Devices

Features

  • Bluetooth 4.2: Supports Bluetooth 4.2 for reliable wireless connectivity.
  • aptX and aptX HD Support: Enables high-resolution audio streaming with aptX and aptX HD codecs.
  • Integrated DSP: Includes a digital signal processor (DSP) for audio processing and enhancement.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Multi-Point Connectivity: Supports connecting to multiple Bluetooth devices simultaneously.
  • Voice Assistant Integration: Compatible with voice assistants like Siri and Google Assistant.
  • HFP and A2DP Profiles: Supports Hands-Free Profile (HFP) and Advanced Audio Distribution Profile (A2DP).

Benefits

  • High-Quality Audio: Delivers exceptional audio quality with aptX and aptX HD support.
  • Long Battery Life: Low power consumption ensures extended usage times.
  • Seamless Connectivity: Bluetooth 4.2 provides a stable and reliable connection.
  • Versatile Applications: Suitable for a wide range of audio devices.
  • Easy Integration: Simplifies the design and integration process.

Additional Details

The CSRA64210A11-IQQF-R module operates from a 3.3V power supply. It features a built-in antenna for wireless communication. The integrated DSP allows for advanced audio processing, such as noise reduction and equalization. The module supports various audio formats, including SBC, AAC, and MP3. It also includes a UART interface for configuration and control. The CSRA64210A11-IQQF-R is a popular choice for manufacturers looking to add high-quality Bluetooth audio capabilities to their products. Its advanced features and low power consumption make it ideal for portable audio applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess