EN
  • EN
  • DE

B39871B3762Z810

Part No B39871B3762Z810
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 868.3MHZ 8SMD  /  868.3MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3.1dB 600kHz Bandwidth 8-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Package Tape & Reel
Product Status Obsolete
Frequency - Center 868.3MHz
Bandwidth 600kHz
Insertion Loss 3.1dB
Ratings AEC-Q200
Applications Remote Control
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead
Height (Max) 0.059" (1.50mm)
Dimension 0.150" L x 0.150" W (3.80mm x 3.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Other Names 495-1673-6,B39871B3762Z810W1,495-1673-1,495-1673-2
Standard Package 3,000
Win Source Part Number 1047666-B39871B3762Z810
Ultra Librarian 3D Model Ultra Librarian B39871B3762Z810 CAD Model

Description

The B39871B3762Z810 is a SAW (Surface Acoustic Wave) filter manufactured by Qualcomm. This filter is designed for use in various RF applications, providing precise signal filtering and signal integrity. Its primary function is to selectively pass signals within a specific frequency range while attenuating unwanted signals outside of this range.

Applications:

  • Mobile Phones: Filters specific frequencies within mobile network bands, ensuring that the device can properly receive and transmit signals.
  • Base Stations: Used to filter the RF signals received and transmitted by cellular base stations, improving the quality and range of service.
  • Wireless Communication Devices: Integrated into wireless devices, such as Bluetooth or Wi-Fi enabled products, to enhance performance and reduce interference.
  • GPS Navigation Systems: Utilized to filter GPS signals, aiding in precise location tracking and reducing signal noise.
  • Satellite Communication: Implemented in satellite communication systems to ensure clean and reliable signal transmission and reception.

Features:

  • Exceptional Selectivity: High rejection of out-of-band signals, ensuring minimal interference and improved signal purity.
  • Minimal Insertion Loss: Low signal attenuation within the passband, maximizing signal strength and receiver sensitivity.
  • Compact Size: Designed to be small and lightweight, facilitating integration into compact devices and systems.
  • High Power Handling: Capable of handling high-power RF signals, ensuring reliability in demanding applications.
  • Surface Mount Technology (SMT): Easy to mount on printed circuit boards (PCBs), allowing for automated assembly and efficient manufacturing processes.

Benefits:

  • Enhanced Signal Integrity: Filters noise and interference, resulting in cleaner and more reliable signal reception and transmission.
  • Improved Communication Quality: Boosts receiver sensitivity, allowing for the reception of weaker signals and better communication quality in challenging environments.
  • Reduced Interference: Prevents unwanted signals from disrupting the device's operation, ensuring more stable and reliable performance.
  • Greater Efficiency: Minimizes signal loss, maximizing the efficiency of the RF system.
  • Extended Device Lifespan: Designed for robust performance and long-term reliability in various operating conditions.

Additional Details:

The B39871B3762Z810's specific frequency response characteristics make it an ideal component for modern communication devices. Its precise filtering capabilities ensure that only the desired signals are processed, leading to enhanced performance and reliability. It is manufactured using advanced techniques to achieve stable performance over a wide range of temperatures and environmental conditions. The device's compact size and surface-mount compatibility make it easy to integrate into various electronic systems, contributing to efficient and cost-effective manufacturing processes.

You May Also Be Interested in

Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
TST - Tamsan
SAW FILTER, SM3838-6PAD, 525.000
Lowest to $1.7463
Qualcomm
FILTER SAW RFFE 1109 SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.2391
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
TST - Tamsan
SAW FILTER, SM1109-5PAD, 915.000
Lowest to $2.7273
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5772 $55.2020
80+ $1.2942 $103.5360
120+ $1.2537 $150.4440
165+ $1.2133 $200.1945
215+ $1.1728 $252.1520
290+ $1.0515 $304.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess