EN
  • EN
  • DE

B39431R732U310

Part No B39431R732U310
Manufacturer Qualcomm
Catalog Resonators
Description SAW RES 433.9600MHZ SMD / 433.96MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.1dB Bandwidth 8-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Series B39431
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Frequency - Center 433.96MHz
Insertion Loss 1.1dB
Applications General Purpose
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead
Height (Max) 0.053" (1.35mm)
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names B39431R0732U310,495-2382-2,495-2382-1,B39431R 732U310,B39431R732U310W3
Standard Package 3,000
Win Source Part Number 1047622-B39431R732U310
Ultra Librarian 3D Model Ultra Librarian B39431R732U310 CAD Model

Description

The B39431 series SAW filter from Qualcomm is an ideal solution for general purpose applications.

  • Insertion Loss: 1.1dB
  • Frequency Center: 433.96MHz
  • Bandwidth: -
  • Package/Case: 8-SMD, no lead
  • Dimensions: 0.197" L x 0.197" W (5.00mm x 5.00mm)
  • Height (max): 0.053" (1.35mm)
  • Standard Package: 3,000
  • Mounting Technology: Surface-Mount Technology (SMT)
  • Packaging: Tape and Reel (TR) or Cut Tape (CT)
  • Alternative Parts (cross-reference): B39431R732U310B39431-R732-U310 and B39431R 732U310

You May Also Be Interested in

TST - Tamsan
SAW RESONATOR, SM5035-4PAD, 433.
Lowest to $1.4049
Murata Electronics North America
Lowest to $0.4009
Murata Electronics North America
CERAMIC RES 16.0000MHZ 15PF SMD
Lowest to $0.5395
Murata Electronics North America
CERAMIC RES 4.1900MHZ 15PF T/H / 4.19 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Need more? Email Us
Murata Electronics North America
CERAMIC RES 16.0000MHZ 30PF T/H
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 16.0000MHZ 10PF SMD / 16 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 125°C Surface Mount
Need more? Email Us
Murata Electronics North America
CERAMIC RES 4.0000MHZ 39PF SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 5.0000MHZ 15PF SMD
Lowest to $0.2597
Murata Electronics North America
Lowest to $0.2213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,250 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess