EN
  • EN
  • DE

B39321R851H210

Part No B39321R851H210
Manufacturer Qualcomm
Catalog Resonators
Description SAW RES 315.0200MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel - TR
Status Obsolete(EOL)
Type SAW
Frequency 315.02MHz
Impedance 50 Ohm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Dimension 0.197" L x 0.138" W (5.00mm x 3.50mm)
Height 0.057" (1.45mm)
Win Source Part Number 1021520-B39321R851H210
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39321R851H210 CAD Model

Description

The Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) SAW component with the Win Source Part Number 1021520-B39321R851H210 is a surface-mount device (SMD) type.

  • Frequency: 315.02MHz
  • Impedance: 50 Ohm
  • Operating Temperature: -40°C to 125°C
  • Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)

You May Also Be Interested in

TST - Tamsan
SAW RESONATOR, SM5035-4PAD, 433.
Lowest to $1.4049
Murata Electronics North America
CERAMIC RES 12.0000MHZ 10PF SMD
Lowest to $0.1791
Murata Electronics North America
CERAMIC RES 5.0000MHZ 15PF SMD
Lowest to $0.2597
TST - Tamsan
16/10/20/3.2X2.5
Lowest to $0.1363
Murata Electronics North America
CERAMIC RES 4.1900MHZ 15PF T/H / 4.19 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 16.0000MHZ 10PF SMD / 16 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 125°C Surface Mount
Need more? Email Us
Murata Electronics North America
CERAMIC RES 16.0000MHZ 15PF SMD
Lowest to $0.1904
Murata Electronics North America
CERAMIC RES 12.0000MHZ 33PF SMD
Lowest to $0.2432
Murata Electronics North America
Lowest to $0.2213

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5883 $63.5320
90+ $1.3032 $117.2880
140+ $1.2626 $176.7640
190+ $1.2218 $232.1420
245+ $1.1811 $289.3695
330+ $1.0589 $349.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,149 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess